EN
  • EN
  • DE

651556\512MB\32Mx8\16C

Part No 651556\512MB\32Mx8\16C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description PC100 64Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951946-651556\512MB\32Mx8\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 651556\512MB\32Mx8\16C CAD Model

Description

The Hynix Semiconductor 651556\512MB\32Mx8\16C is a 512MB SDRAM memory module designed for applications that require a moderate amount of memory, such as embedded systems, network devices, and legacy computing platforms. This module is designed to provide reliable data storage and retrieval.

Applications:

  • Embedded Systems: Suitable for use in embedded systems that require moderate memory capacity.
  • Networking Devices: Used in routers, switches, and other networking equipment for buffer memory.
  • Legacy Computing Devices: Can be used as a replacement or upgrade for older computer systems and devices.
  • Industrial Control Systems: Employed in industrial control systems for storing configuration data and program code.
  • Thin Clients: Integrated into thin client devices for running lightweight applications.

Features:

  • Capacity: 512MB (Megabytes) of memory.
  • Configuration: Organized as 32Mx8 (32 Million x 8 bits).
  • Architecture: Utilizes a 16C architecture.
  • SDRAM Technology: Employs SDRAM (Synchronous Dynamic Random-Access Memory) technology for synchronized data access.
  • Reliable Data Storage: Provides reliable storage for data and program code, ensuring data integrity.
  • Compact Size: Designed with a compact form factor for use in space-constrained applications.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered devices.
  • Compatibility: Compatible with systems that support SDRAM memory interfaces.

Benefits:

  • Cost-Effective: Offers a cost-effective memory solution for applications with medium memory requirements.
  • Reliable Performance: Ensures stable and consistent performance for data storage and retrieval.
  • Low Power Consumption: Reduces power usage, which is important for battery-operated devices and energy-efficient systems.
  • Easy Integration: Can be easily integrated into both new and existing system designs.
  • Suitable for Legacy Systems: Provides a viable replacement or upgrade for older systems using SDRAM.
  • Adequate Memory for Common Tasks: Supplies sufficient memory capacity for typical embedded and networking tasks.

The Hynix Semiconductor 512MB SDRAM memory module is a suitable solution for applications requiring a medium-sized memory capacity, cost-effectiveness, and reliability. Its low power consumption and compact size make it well-suited for embedded systems and legacy devices.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess