EN
  • EN
  • DE

RT1N141M-T111-1

Part No RT1N141M-T111-1
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 299604-RT1N141M-T111-1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT1N141M-T111-1 CAD Model

Description

The RT1N141M-T111-1 is a small signal transistor manufactured by Renesas Electronics America. This transistor is designed for a variety of applications, including amplification and switching circuits, particularly in portable devices where space is at a premium.

Applications

  • Low-noise amplifiers (LNAs)
  • High-frequency oscillators
  • Mixer circuits
  • Switching circuits in portable devices
  • General-purpose amplification

Features

  • Small Package: Designed for high-density mounting.
  • Low Noise: Suitable for sensitive receiver applications.
  • High Gain: Provides adequate signal amplification.
  • High fT: Enables operation at high frequencies.
  • Pb-free (RoHS compliant)

Benefits

  • Miniaturization: Small package allows for compact circuit design.
  • Improved Signal Quality: Low noise ensures clear signal amplification.
  • Efficient Amplification: High gain improves signal strength.
  • High-Frequency Performance: High fT enables applications in RF circuits.
  • Environmentally Friendly: RoHS compliant, minimizing environmental impact.

Technical Specifications

The RT1N141M-T111-1 is a silicon epitaxial planar type transistor. The T111-1 denotes a specific taping and reel configuration for automated assembly. Key electrical characteristics include collector-base voltage (VCBO), collector-emitter voltage (VCEO), and emitter-base voltage (VEBO). It also has a specific collector current (IC) rating. The transition frequency (fT) is an important parameter for high-frequency applications. The operating temperature range is typically -55°C to +150°C. The package is a surface-mount type, suitable for automated assembly processes.

When utilizing the RT1N141M-T111-1, consider appropriate biasing to ensure stable operation and optimal performance. Refer to the manufacturer's datasheet for detailed electrical characteristics, application notes, and soldering recommendations. Proper handling techniques should be employed to prevent damage during assembly. The RoHS compliance of this component makes it suitable for use in environmentally conscious applications.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $11.4253

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,115+ $0.0450 $50.1750
2,370+ $0.0422 $100.0140
3,680+ $0.0408 $150.1440
5,280+ $0.0379 $200.1120
6,850+ $0.0365 $250.0250
8,550+ $0.0351 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 1115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess