EN
  • EN
  • DE

TC7SH02FU(T6L

Part No TC7SH02FU(T6L
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839803-TC7SH02FU(T6L
Ultra Librarian 3D Model Ultra Librarian TC7SH02FU(T6L CAD Model

Description

The TC7SH02FU(T6L is a single 2-input NOR gate from Toshiba Semiconductor and Storage. This device is part of the TC7SH series, known for providing single-gate logic functions in very small packages. It is designed for applications where minimizing size and power consumption is critical. The component comes in a US8 package, making it suitable for high-density printed circuit board assemblies.

Applications

  • Logic Gate Implementation: Implementing NOR logic function in digital circuits.
  • Signal Processing: Used for basic signal processing operations.
  • Simple Logic Functions: Can be used in combination with other gates to create complex logic functions.
  • Consumer Electronics: Commonly found in devices such as smartphones, tablets, and wearable devices.
  • Industrial Control Systems: Employed in industrial automation systems for logic operations.

Features

  • Single 2-Input NOR Gate: Performs the NOR logic function with two input signals.
  • US8 Package: Ultra-small package for high-density mounting.
  • Wide Operating Voltage Range: Operates from 1.65V to 5.5V.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable applications.
  • High-Speed Operation: Provides a typical propagation delay suitable for various applications.
  • Operating Temperature Range: Suitable for operation in a temperature range from -40°C to +85°C.

Benefits

  • Space Saving: The US8 package allows for highly compact designs.
  • Energy Efficient: Low power consumption maximizes battery life in portable devices.
  • Versatile: Wide operating voltage range makes it suitable for a broad range of applications.
  • Reliable: Manufactured by Toshiba, ensuring high reliability and consistent performance.
  • Simplified Circuitry: Single gate function simplifies the design process.

Additional Details

The TC7SH02FU(T6L utilizes CMOS technology for low power consumption and high noise immunity. The device is RoHS compliant, meaning it is free from hazardous substances. Input protection circuits are incorporated to guard against electrostatic discharge (ESD). It is typically used in applications where a small footprint, low power consumption, and reliable NOR gate functionality are required.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess