EN
  • EN
  • DE

PI6CG33802CZLIEX

Part No PI6CG33802CZLIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description CLOCK GENERATOR,V-QFN6060-48,T&R / Clock Generator IC 100MHz 1 48-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Clock Generator
PLL Yes
Input CMOS, Crystal
Output HCSL
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier No/No
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-VFQFN Exposed Pad
Supplier Device Package 48-TQFN (6x6)
Base Product Number PI6CG33802
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 31-PI6CG33802CZLIEXTR,31-PI6CG33802CZLIEXDKR,31-PI6CG33802CZLIEXCT
Standard Package 3,000
Win Source Part Number 1321326-PI6CG33802CZLIEX
Ultra Librarian 3D Model Ultra Librarian PI6CG33802CZLIEX CAD Model

Description

The PI6CG33802CZLIEX is a high-performance clock generator designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This precision clock generation device is tailored to meet the stringent requirements of high-speed communication systems, data centers, and complex computing applications.

Key Features

  • Multiple Outputs: The device offers multiple configurable outputs that can be programmed to support various clock frequencies, making it highly versatile for different system requirements.
  • Low Jitter Performance: It is engineered to provide exceptionally low jitter, which is critical for maintaining signal integrity in high-speed data transfers and ensuring reliable operation of digital systems.
  • Flexible Voltage Operation: The PI6CG33802CZLIEX operates at a flexible voltage range, accommodating different power supply levels and facilitating integration into various system designs.
  • Programmability: With programmable features, users can customize the clock generator to specific application needs, optimizing performance and power consumption.
  • Thermal Efficiency: The device is designed with thermal efficiency in mind, ensuring it operates within safe temperature ranges even under high load conditions.

Applications

The PI6CG33802CZLIEX is suitable for a wide array of applications, including but not limited to:

  • High-speed networking equipment
  • Data center infrastructure
  • Server and storage systems
  • Telecommunications equipment
  • Industrial computing platforms

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability. The PI6CG33802CZLIEX is built to meet high industry standards, ensuring long-term performance and stability in demanding operational environments. With its robust design and advanced manufacturing processes, this clock generator represents a reliable solution for critical system clock management.

Technical Support and Availability

Diodes Incorporated provides comprehensive technical support for the PI6CG33802CZLIEX, including detailed datasheets, application notes, and design tools. Customers can also rely on Diodes' global distribution network for product availability and timely delivery.

You May Also Be Interested in

Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5714 $50.1426
22+ $4.5715 $100.5730
34+ $4.4286 $150.5724
47+ $4.2857 $201.4279
61+ $4.1429 $252.7169
81+ $3.7143 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,280 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess