EN
  • EN
  • DE

PI6CV2304LE

Part No PI6CV2304LE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 140MHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CMOS, TTL
Output LVCMOS
Maximum Input Frequency 140MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 125835-PI6CV2304LE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI6CV2304LE CAD Model

Description

Introducing the PI6CV2304LE from Diodes Incorporated

The PI6CV2304LE is a state-of-the-art, low-power clock buffer from Diodes Incorporated, designed to meet the demanding requirements of high-performance computing and communications systems. This advanced device is engineered to provide precise clock distribution and signal conditioning with minimal additive phase noise, ensuring reliable system performance.

Key Features

  • Low Skew: The PI6CV2304LE offers extremely low output-to-output skew, which is critical for maintaining the timing integrity of high-speed digital circuits.
  • Multiple Outputs: With a total of four outputs, this clock buffer can drive multiple loads while maintaining signal fidelity, making it ideal for complex PCB layouts.
  • Wide Frequency Range: It supports a broad range of frequencies, accommodating various applications from low-power embedded systems to high-speed networking equipment.
  • Power Efficiency: The device operates with a low supply voltage, translating to reduced power consumption and making it suitable for energy-sensitive applications.
  • Industrial Temperature Range: The PI6CV2304LE is designed to operate over an industrial temperature range, ensuring performance in harsh environments.
  • Small Footprint: Available in a compact package, it saves valuable board space and is easily integrated into a variety of designs.

Applications

The PI6CV2304LE clock buffer is versatile and can be used in a wide array of applications, including:

  • Data Centers
  • Networking Equipment
  • High-Performance Computing
  • Telecommunications Systems
  • Embedded Systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI6CV2304LE is no exception. It is manufactured to the highest standards, ensuring long-term reliability for critical applications. Whether you are designing a server, a network switch, or a high-speed communication device, the PI6CV2304LE provides the performance and reliability you need to keep your systems running smoothly.

For detailed specifications and application support, visit the Diodes Incorporated website or contact their technical support team. The PI6CV2304LE is not just a component; it's a solution that can elevate the performance of your next project.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
IDT, Integrated Device Technology Inc
Lowest to $10.8258
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $2.6900
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9021 $52.2378
42+ $2.3812 $100.0104
66+ $2.3068 $152.2488
90+ $2.2324 $200.9160
116+ $2.1580 $250.3280
156+ $1.9348 $301.8288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess