EN
  • EN
  • DE

PI74FCT245DTQE

Part No PI74FCT245DTQE
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.25V 20QSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers
Mfr Diodes Incorporated
Series 74FCT
Package Tube
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Input Type -
Output Type 3-State
Current - Output High, Low 15mA, 64mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Base Product Number 74FCT245
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 55 pcs
Win Source Part Number 1383164-PI74FCT245DTQE
Ultra Librarian 3D Model Ultra Librarian PI74FCT245DTQE CAD Model

Description

Diodes Incorporated PI74FCT245DTQE Product Overview

The PI74FCT245DTQE from Diodes Incorporated is a high-performance, Fast CMOS TTL-compatible octal bidirectional transceiver designed to meet the stringent requirements of today's high-speed data communication and computer applications. This integrated circuit is a crucial component for ensuring seamless data flow between two buses with matching impedance and signal integrity.

Key Features

  • Octal Bidirectional Transceiver: The device features eight bidirectional data lines, allowing for efficient data transfer in both directions, which is essential for parallel data bus applications.
  • Fast CMOS Technology: Built with advanced CMOS technology, the PI74FCT245DTQE offers high-speed operation while maintaining low power dissipation.
  • Bus-Hold Data Inputs: The bus-hold feature on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Non-Inverting Buffers: With non-inverting buffers, the transceiver ensures data integrity by maintaining the original data polarity during transmission.
  • Power-Off High Impedance Inputs and Outputs: This feature ensures that the device does not load the bus when powered off, thus protecting the data lines and conserving power.
  • Edge-Rate Control Circuitry: The incorporated edge-rate control reduces the possibility of signal noise and crosstalk, which is critical for maintaining signal fidelity in high-speed applications.
  • Low Power Consumption: The device is optimized for low power consumption, which is a key factor for energy-efficient designs.

Applications

The PI74FCT245DTQE is well-suited for a wide range of applications, including:

  • High-speed data communication systems
  • Computer motherboards and peripherals
  • Networking equipment such as routers and switches
  • Data storage devices
  • Industrial control systems

Product Specifications

The PI74FCT245DTQE transceiver operates within a supply voltage range of 4.5V to 5.5V, making it compatible with TTL power levels. The device comes in a 20-pin TSSOP (Thin Shrink Small Outline Package) form factor, offering a compact solution for space-constrained applications. It is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide temperature range.

With its robust feature set and flexible application range, the PI74FCT245DTQE from Diodes Incorporated stands out as a superior choice for designers seeking a reliable octal bidirectional transceiver for their high-speed data and control interfaces.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess