EN
  • EN
  • DE

PI7C1401AZFEX

Part No PI7C1401AZFEX
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description IC I2C/SPI BRIDGE 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features I²C - - I²C, SPI Interface 56-TQFN (11x5)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 56-WFQFN Exposed Pad
Case / Package 56-TQFN (11x5)
Family Name PI7C1401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI7C1401AZFEXDITR, PI7C1401AZFEXDICT, PI7C1401AZFEXDIDKR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930515-PI7C1401AZFEX
Ultra Librarian 3D Model Ultra Librarian PI7C1401AZFEX CAD Model

Description

Diodes Incorporated PI7C1401AZFEX Overview

The PI7C1401AZFEX is a high-performance, four-port PCI Express packet switch designed by Diodes Incorporated, offering an efficient solution for expanding PCI Express connectivity in various computing and embedded systems. It is part of the PI7C1401 series known for its reliability and versatility in handling PCIe signals.

Key Features

  • PCI Express Base Specification Compliance: The product is compliant with PCI Express Base Specification Revision 2.1, ensuring compatibility with a wide range of PCIe devices and systems.
  • Port Configuration: It features four downstream ports that enable the connection of multiple devices, maximizing the usage of a single PCIe slot on the motherboard.
  • High Performance: With support for high-speed data transfer rates, this switch can handle the rigorous demands of modern applications, including data centers, servers, and high-end computing tasks.
  • Low Power Consumption: Designed with power efficiency in mind, the PI7C1401AZFEX helps to reduce overall system power usage, which is crucial for energy-sensitive environments.
  • Advanced Error Reporting: The switch includes advanced error reporting capabilities to detect and report data transmission errors, ensuring data integrity and reliability.

Applications

The PI7C1401AZFEX is suitable for a variety of applications where expanding PCIe connectivity is necessary. It is commonly used in:

  • Servers and Workstations
  • Embedded Systems
  • Network and Communication Devices
  • Storage Systems
  • Industrial Computers

Product Specifications

The switch is packaged in a 15x15 mm² 144-pin TQFP (Thin Quad Flat Pack), making it suitable for compact systems without sacrificing performance. Its operating temperature range is from 0°C to 70°C, which allows for its use in standard commercial environments. The PI7C1401AZFEX also supports hot-plug operations, making it easy to add or remove devices without needing to power down the system.

Overall, the PI7C1401AZFEX from Diodes Incorporated is a robust and efficient solution for system designers looking to enhance PCIe connectivity while maintaining high performance and reliability.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $4.0344
Infineon Technologies
IC SWITCH CNTRLR 10/100 128FQFP
Lowest to $5.4135
Infineon Technologies
Lowest to $7.2961
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $1.8283

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4511 $59.9621
26+ $4.4728 $116.2928
40+ $4.3329 $173.3160
56+ $4.1931 $234.8136
72+ $4.0534 $291.8448
96+ $3.6341 $348.8736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess