EN
  • EN
  • DE

MAXQ305J-0000+

Part No MAXQ305J-0000+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 80KB FLASH 44TQFN / MAXQ® Microcontroller IC 16-Bit 12MHz 80KB (80K x 8) FLASH 44-TQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Analog Devices Inc./Maxim Integrated
Series MAXQ®
Package Bulk
Product Status Obsolete
Core Size 16-Bit
Speed 12MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, Infrared, Power-Fail, POR, WDT
Number of I/O 32
Program Memory Size 80KB (80K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 0.9V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-WFQFN Exposed Pad
Supplier Device Package 44-TQFN (7x7)
Base Product Number MAXQ305
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1348834-MAXQ305J-0000+
Ultra Librarian 3D Model Ultra Librarian MAXQ305J-0000+ CAD Model

Description

The MAXQ305J-0000+ is a high-performance, low-power microcontroller from Maxim Integrated that is designed to cater to a wide range of applications, particularly in the field of secure transactions and authentication. This device is part of the MAXQ family of microcontrollers, which are known for their mixed-signal capabilities and RISC architecture.

Key Features

  • High-Security Architecture: The MAXQ305J-0000+ is equipped with advanced security features, including secure memory management and a hardware random number generator, making it ideal for applications that require robust data protection.
  • Low Power Consumption: Designed with energy efficiency in mind, this microcontroller operates with minimal power requirements, which is crucial for battery-powered and portable devices.
  • Integrated Peripherals: It comes with a range of built-in peripherals, such as timers, serial communication interfaces, and data converters, which simplify design and reduce the need for external components.
  • Flexible Clocking Options: The device supports various clocking modes, allowing designers to balance performance and power consumption according to the application's needs.

Applications

The MAXQ305J-0000+ is versatile enough to be used in multiple applications, including but not limited to:

  • Secure financial transactions
  • Access control systems
  • Smart card readers
  • Personal identification
  • IoT devices requiring secure data exchange

Technical Specifications

Parameter Value CPU 16-bit RISC Operating Voltage 2.7V to 3.6V Operating Temperature -40°C to +85°C Package Type TQFN-EP

With its combination of security features, low power consumption, and integrated peripherals, the MAXQ305J-0000+ microcontroller from Maxim Integrated is a powerful solution for designers looking to add secure and efficient processing capabilities to their products.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess