EN
  • EN
  • DE
  • IT

PI7C9X111SLBFDE

Part No PI7C9X111SLBFDE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description PCI Bridge Chip 32bit 66MHz 128-Pin LQFP / IC PCIE-PCIX BRIDGE 128LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications PCI-to-PCI Bridge
Supply Voltage - Operating 3.3V
Case / Package 128-LQFP (14x14)
Mounting Surface Mount
Win Source Part Number 135779-PI7C9X111SLBFDE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PI7C9X111SLBFDE
Introduction Date June 10, 2008
ECCN EAR99
Country of Origin China, India, Malaysia, Taiwan, Thailand
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian PI7C9X111SLBFDE CAD Model

Description

Diodes Incorporated PI7C9X111SLBFDE Overview

The PI7C9X111SLBFDE is a high-performance PCI Express packet switch from Diodes Incorporated, designed to meet the demands of modern computing and networking applications. This advanced switch provides a flexible and efficient solution for expanding PCI Express (PCIe) connectivity in a variety of systems, including desktops, servers, workstations, and embedded platforms.

Key Features

  • PCI Express Base Specification Compliance: The device conforms to the PCIe 2.1 specification, ensuring compatibility with a wide range of PCIe devices and systems.
  • Port Configuration: It features multiple downstream ports that can be configured to suit specific system requirements, providing versatility in system design.
  • High Performance: With support for high-speed data transfers, the PI7C9X111SLBFDE is capable of managing the bandwidth requirements of contemporary PCIe devices.
  • Low Latency: The switch is engineered to minimize data transfer delays, which is critical for applications that require real-time performance.
  • Advanced Power Management: It incorporates sophisticated power management features that help reduce overall system power consumption, contributing to energy-efficient system designs.
  • Quality of Service (QoS): Built-in QoS features ensure that data traffic is managed efficiently, prioritizing critical data streams when necessary.
  • Hot-Swap and Hot-Plug Support: The PI7C9X111SLBFDE supports hot-swap and hot-plug capabilities, allowing for easy and safe addition or removal of PCIe devices without needing to power down the system.

Applications

The versatility of the PI7C9X111SLBFDE makes it suitable for a broad range of applications, including:

  • Data centers and server farms
  • High-performance computing clusters
  • Networking and communication equipment
  • Storage systems and RAID controllers
  • Embedded systems and industrial PCs

With its combination of robust performance, compliance with industry standards, and advanced features, the PI7C9X111SLBFDE from Diodes Incorporated is an ideal choice for system designers looking to enhance PCIe connectivity and performance in their products.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $193.9105
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $14.1222
Texas Instruments
IC INTERFACE SPECIALIZED 48VQFN / Desktop, Notebook PCs Interface 48-VQFN (7x7)
Lowest to $3.3877
Maxim Integrated
IC INTERFACE SPECIALIZED 10UMAX / Smart Card Interface 10-uMAX/uSOP
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16QFN / Digital High-Speed Link Interface 16-VQFN (3x3)
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.8426
Zilog
IC INTERFACE SPECIALIZED 40DIP / Interface 40-PDIP
Lowest to $16.2163
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $14.8829

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7716 $62.3148
6+ $17.0434 $102.2604
10+ $16.5108 $165.1080
13+ $15.9782 $207.7166
17+ $15.4456 $262.5752
22+ $13.8477 $304.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess