EN
  • EN
  • DE

PI7C9X2G303ELBZXE

Part No PI7C9X2G303ELBZXE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 136AQFN / Wireless Interface 136-aQFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Active
Applications Wireless
Interface JTAG
Package / Case 136-VFQFN Dual Rows, Exposed Pad
Supplier Device Package 136-aQFN (8x8)
Mounting Type Surface Mount
Base Product Number PI7C9X2
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930523-PI7C9X2G303ELBZXE
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G303ELBZXE CAD Model

Description

Product Overview: PI7C9X2G303ELBZXE

The PI7C9X2G303ELBZXE is a high-performance PCI Express packet switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This advanced packet switch is part of Diodes Incorporated's portfolio of switching solutions that are engineered to meet the rigorous requirements of expanding data communication systems.

This state-of-the-art component is designed to interface directly with the PCI Express Gen 3 protocol, offering high-speed data transfer rates that are essential for a broad range of applications including servers, storage systems, data centers, and high-end computing platforms. With its 3-port/12-lane configuration, the PI7C9X2G303ELBZXE provides the flexibility and scalability needed for systems that require multiple high-speed connections.

Key Features:

  • PCI Express Base Specification: Compliant with the latest PCI Express Base Specification Revision 3.0, the switch ensures compatibility with new and existing architectures, allowing for seamless integration into various system designs.
  • High-Speed Data Transfer: Supports 8 GT/s data rate per lane, maximizing throughput and improving system performance for data-intensive applications.
  • Flexible Port Configuration: The 3-port/12-lane structure enables versatile connectivity options, making it suitable for a wide array of system topologies.
  • Low Power Consumption: Designed with power efficiency in mind, the switch operates with reduced power requirements, contributing to overall system power savings.
  • Advanced Error Handling: Incorporates sophisticated error handling capabilities to enhance reliability and maintain data integrity throughout the data transfer process.

Overall, the PI7C9X2G303ELBZXE from Diodes Incorporated is a robust and reliable solution for expanding the capabilities of high-speed data communication systems. Its adherence to the latest standards, combined with its high data throughput and flexible port configuration, make it a top choice for designers looking to optimize their PCI Express-based applications.

You May Also Be Interested in

NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3740 $65.6180
16+ $7.6915 $123.0640
24+ $7.4511 $178.8264
33+ $7.2108 $237.9564
42+ $6.9704 $292.7568
56+ $6.2494 $349.9664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess