EN
  • EN
  • DE

PI7C9X2G304ELZXAEX

Part No PI7C9X2G304ELZXAEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 136AQFN / Packet Switch, 3-Port/4-Lane Interface 136-aQFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Diodes Incorporated
Series ExtremeLo™
Package Tape & Reel (TR)
Applications Packet Switch, 3-Port/4-Lane
Interface PCI Express
Package / Case 136-VFQFN Dual Rows, Exposed Pad
Supplier Device Package 136-aQFN (8x8)
Mounting SMD (SMT)
Base Product Number PI7C9X2
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1123713-PI7C9X2G304ELZXAEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X2G304ELZXAEX CAD Model

Description

The PI7C9X2G304ELZXAEX is a cutting-edge PCI Express® (PCIe) packet switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is engineered to provide an efficient and versatile solution for expanding and bridging PCI Express connections in a variety of computing and consumer applications.

With its advanced features, the PI7C9X2G304ELZXAEX is tailored for applications that demand high performance and low power consumption. This packet switch supports a multi-lane PCIe 2.0 interface that can handle the rigorous data transfer rates required by modern devices. It is designed to be fully compliant with the PCI Express Base Specification, ensuring compatibility and reliable performance across different platforms and devices.

The device features 3 downstream ports, which allows for the expansion of PCIe slots on a motherboard or the addition of PCIe capabilities to systems with limited expansion options. Its 4-lane upstream port provides a high-speed interface to the host system, ensuring that data flows smoothly and efficiently between connected devices.

The PI7C9X2G304ELZXAEX is also equipped with advanced power management capabilities, including support for Active State Power Management (ASPM) and Low-power Link State (L1), which help reduce power consumption during periods of low activity, making it an environmentally friendly choice for energy-conscious consumers.

In addition to its performance features, this packet switch is designed for ease of implementation. It comes in a compact package that is suitable for space-constrained applications, and it requires minimal external components, which simplifies the design and reduces the overall cost of the end product.

Overall, the PI7C9X2G304ELZXAEX from Diodes Incorporated represents a robust and reliable solution for expanding PCI Express capabilities in a wide range of applications. Its combination of high-speed performance, power efficiency, and design flexibility makes it an ideal choice for system designers and manufacturers looking to enhance their products with advanced PCIe features.

You May Also Be Interested in

Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7487 $53.9896
19+ $5.5374 $105.2106
28+ $5.3643 $150.2004
39+ $5.1913 $202.4607
50+ $5.0183 $250.9150
67+ $4.4991 $301.4397
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess