EN
  • EN
  • DE

PR1004G-T

Part No PR1004G-T
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description 1.0A FAST RECOVERY GLASS PASSIVATED RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 400V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) @ If 1.3V @ 1A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 150ns
Current - Reverse Leakage @ Vr 5μA @ 400V
Capacitance @ Vr, F 15pF @ 4V, 1MHz
Mounting Style Through Hole
Package DO-204AL, DO-41, Axial
Manufacturer Package DO-41
Operating Temperature - Junction -65°C ~ 150°C
Win Source Part Number 1239323-PR1004G-T
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Family Name PR1004
Introduction Date June 23, 2005
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2019
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian PR1004G-T CAD Model

Description

Introducing the PR1004G-T Rectifier Diode from Diodes Incorporated

The PR1004G-T is a high-quality rectifier diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This robust component is specifically engineered to offer efficient and reliable performance in a variety of electronic applications. With its glass passivated chip and high surge current capability, it is an ideal choice for rectification needs in consumer, automotive, and industrial electronics.

Key Features

  • High Current Capability: The PR1004G-T boasts a forward continuous current of 1A, making it suitable for high current applications.
  • High Surge Current Capability: With its ability to handle a surge current of 30A, this diode can withstand transient overcurrent conditions, ensuring reliability and longevity.
  • Low Forward Voltage Drop: This component offers a low forward voltage drop, which enhances power efficiency by minimizing power loss during operation.
  • High Reliability: The glass passivated chip provides long-term reliability and stability, protecting the diode from environmental hazards and ensuring consistent performance.
  • RoHS Compliant: Diodes Incorporated is committed to environmental sustainability, and the PR1004G-T is RoHS compliant, meaning it is free from hazardous substances.

Applications

The versatility of the PR1004G-T allows it to be used in a wide range of applications, including:

  • Power supply units
  • Automotive electronics
  • Consumer electronics such as chargers and adapters
  • Industrial equipment
  • AC/DC converters

Technical Specifications

  • Package: The PR1004G-T comes in a DO-41 package, which is known for its compact size and ease of mounting on printed circuit boards.
  • Peak Reverse Voltage: It can withstand peak repetitive reverse voltages of up to 400V, providing a wide safety margin for various applications.
  • Operating Temperature Range: This diode operates within a temperature range of -65°C to 150°C, accommodating a broad spectrum of environmental conditions.

With its impressive features and reliable performance, the PR1004G-T from Diodes Incorporated stands out as a superior choice for designers and engineers looking for a dependable rectifier diode. Whether it's for smoothing out rectified current or protecting sensitive electronics from voltage spikes, the PR1004G-T is up to the task.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
915+ $0.0634 $58.0110
2,220+ $0.0521 $115.6620
3,435+ $0.0505 $173.4675
4,730+ $0.0489 $231.2970
6,115+ $0.0473 $289.2395
8,175+ $0.0424 $346.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 915 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess