EN
  • EN
  • DE

PS8A0010WEX

Part No PS8A0010WEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description DUAL VOLTAGE HEAT CONTROLLER / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Last Time Buy
Base Product Number PS8A0010
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930874-PS8A0010WEX
Ultra Librarian 3D Model Ultra Librarian PS8A0010WEX CAD Model

Description

Product Overview: PS8A0010WEX from Diodes Incorporated

The PS8A0010WEX is a high-performance, precision power switch designed by Diodes Incorporated to cater to the demanding requirements of modern electronic systems. This component is engineered to offer efficient power distribution and circuit protection within a compact package, making it a suitable choice for a variety of applications, including consumer electronics, portable devices, and industrial equipment.

Key Features

  • High Current Capability: The PS8A0010WEX is capable of handling high current loads, ensuring stable operation for devices that require significant power.
  • Overcurrent Protection: This power switch comes with built-in overcurrent protection, safeguarding connected devices from potential damage caused by excessive current flow.
  • Thermal Shutdown: The thermal shutdown feature prevents overheating by automatically turning off the power switch if the temperature exceeds a certain threshold.
  • Low On-Resistance: With its low on-resistance, the PS8A0010WEX ensures minimal power loss during operation, which enhances the overall efficiency of the system.
  • Fast Response Time: The device boasts a rapid response time to fault conditions, quickly reacting to overcurrent and over-temperature events to protect the circuit.

Applications

The versatile nature of the PS8A0010WEX makes it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • USB ports and peripherals
  • Portable electronic devices such as smartphones and tablets
  • Power supplies and battery chargers
  • Computing devices, including laptops and desktops
  • Industrial controls and automation systems

Product Specifications

The PS8A0010WEX is housed in a compact W-DFN3030-10 package, which allows for efficient use of PCB space without sacrificing performance. It operates over a wide voltage range and is designed to meet the rigorous reliability standards expected from Diodes Incorporated products.

For detailed information on electrical characteristics, pin configurations, and installation guidelines, customers are advised to consult the comprehensive datasheet provided by Diodes Incorporated. This will ensure proper usage and integration of the PS8A0010WEX into their specific applications.

You May Also Be Interested in

NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
NXP / Nexperia
PF1510
Lowest to $4.5143
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess