EN
  • EN
  • DE

PT8A3516FPE

Part No PT8A3516FPE
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IRON CONTROLLER DIP-8  /  Smart Iron Controller PMIC 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Applications Smart Iron Controller
Current - Supply 400µA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -10°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1086278-PT8A3516FPE
Ultra Librarian 3D Model Ultra Librarian PT8A3516FPE CAD Model

Description

PT8A3516FPE - A High-Performance Timer IC from Diodes Incorporated

The PT8A3516FPE is a state-of-the-art timer integrated circuit (IC) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This IC is part of a broader family of timing devices that cater to a wide range of applications requiring precise timing solutions.

The PT8A3516FPE is a versatile and robust component that is ideal for use in a variety of consumer electronics, automotive, and industrial applications. Its primary function is to provide accurate timing intervals, which can be crucial in systems where precise timing control is necessary for proper operation.

Key Features:

  • Precision Timing Control: The PT8A3516FPE offers precise timing intervals, allowing for accurate control over various processes.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, making it suitable for battery-operated devices.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating different power supply levels and ensuring flexibility in system design.
  • High Reliability: Diodes Incorporated is known for its commitment to quality, and the PT8A3516FPE is no exception, providing reliable performance over its lifespan.
  • Compact Packaging: The IC comes in a small form factor, which is crucial for space-constrained applications.

The PT8A3516FPE is not only designed for traditional timing applications but also for modern, sophisticated circuits where timing accuracy is paramount. It can be integrated into systems requiring delay timers, oscillators, or pulse generation. Its robustness and reliability make it a preferred choice for designers looking to enhance the performance of their products.

Diodes Incorporated ensures that the PT8A3516FPE meets stringent industry standards, providing designers with confidence in the stability and performance of their applications. Whether you are developing consumer electronics, automotive systems, or complex industrial equipment, the PT8A3516FPE is an excellent choice for your timing circuit requirements.

For detailed specifications, application notes, and further information, interested parties are encouraged to visit the official Diodes Incorporated website or contact their sales representatives.

You May Also Be Interested in

Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess