EN
  • EN
  • DE

RS1MDFQ-13

Part No RS1MDFQ-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1KV 1A DFLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 29 Weeks
Features Diode Standard 1000 V 1A Surface Mount D-Flat
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package 2-SMD, Flat Lead
Case / Package D-Flat
Family Name RS1M
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number RS1MDFQ-13DIDKR, RS1MDFQ-13-ND, RS1MDFQ-13DITR, RS1MDFQ-13DICT
Quantity per package 10000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 892352-RS1MDFQ-13
Ultra Librarian 3D Model Ultra Librarian RS1MDFQ-13 CAD Model

Description

The RS1MDFQ-13 is a high-efficiency, surface-mount Fast Recovery Rectifier designed and manufactured by Diodes Incorporated. This rectifier is engineered to meet the rigorous demands of commercial and industrial electronic applications, providing a reliable solution for high-speed switching and rectification processes.

Key Features

  • Voltage Rating: The device is capable of withstanding repetitive reverse voltages up to 1000V, making it suitable for high-voltage applications.
  • Current Capacity: With a forward continuous current of 1A, the RS1MDFQ-13 can handle moderate power requirements efficiently.
  • Fast Recovery Time: The fast recovery time of this rectifier minimizes reverse recovery losses and enhances overall performance in high-frequency conditions.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures minimal power loss during operation, contributing to the efficiency of the overall system.
  • Thermal Performance: It boasts excellent thermal performance due to its power and thermal management, which aids in maintaining stability and longevity.
  • Package: Housed in a compact SOD-123F package, the RS1MDFQ-13 is designed for space-constrained applications.

Applications

The RS1MDFQ-13 is versatile and can be used in a variety of applications, including:

  • Power Supply Management
  • DC-DC Converters
  • Automotive Environments
  • Lighting Systems
  • Telecommunications
  • Consumer Electronics

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the RS1MDFQ-13 is no exception. It is compliant with RoHS and Green standards, ensuring environmental safety and sustainability. Furthermore, the product undergoes rigorous testing to guarantee performance under diverse operating conditions.

Conclusion

The RS1MDFQ-13 from Diodes Incorporated stands out as a robust and efficient component for fast switching and rectification needs. Its compact form factor, combined with its high voltage and current capabilities, makes it an ideal choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Micro Commercial Co
Interface
Lowest to $0.1165
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
960+ $0.0521 $50.0160
2,345+ $0.0427 $100.1315
3,625+ $0.0414 $150.0750
4,990+ $0.0401 $200.0990
6,460+ $0.0387 $250.0020
8,650+ $0.0347 $300.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 960 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess