EN
  • EN
  • DE

RS1MSP1-7

Part No RS1MSP1-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1KV 1A POWRDI 123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 41 Weeks
Features Diode Standard 1000 V 1A Surface Mount PowerDI™ 123
Manufacturer Diodes Incorporated
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package POWERDI®123
Case / Package PowerDI™ 123
Family Name RS1M
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932432-RS1MSP1-7
Ultra Librarian 3D Model Ultra Librarian RS1MSP1-7 CAD Model

Description

The RS1MSP1-7 is a high-efficiency, surface-mount rectifier diode, meticulously crafted by Diodes Incorporated to meet the rigorous demands of modern electronic devices. This robust rectifier is designed to provide reliable and stable performance in a variety of applications, including power supply, lighting, and automotive systems.

Key Features

  • High Reverse Voltage Capability: The RS1MSP1-7 boasts a reverse voltage of 1000V, making it suitable for high-voltage applications.
  • High Forward Current: With a forward current of 1A, this diode is capable of handling significant current, ensuring efficient operation in various circuits.
  • Low Forward Voltage Drop: The low forward voltage drop minimizes power loss and improves efficiency, which is crucial for energy-sensitive designs.
  • Fast Switching Speed: This diode offers fast switching capabilities, providing quick response times in circuits that require high-speed operation.
  • Surface Mount Package: The RS1MSP1-7 comes in an SOD-123 flat lead package, which is ideal for compact designs and automated assembly processes.
  • RoHS Compliant: Compliance with the RoHS directive ensures that the product is free from harmful substances, making it environmentally friendly and safe for use in various applications.

Applications

The RS1MSP1-7 is versatile and can be integrated into a multitude of electronic circuits. Its primary applications include:

  • Freewheeling diodes in power supplies
  • Reverse voltage protection circuits
  • Polarity protection devices
  • Lighting systems
  • Automotive voltage regulation modules
  • High-frequency rectification in switch-mode power supplies

Technical Specifications

Parameter Value
Reverse Voltage 1000V
Forward Current 1A
Forward Voltage Drop Typically 1.25V at 1A
Package SOD-123
Operating Temperature Range -55°C to +150°C

With its exceptional performance and reliability, the RS1MSP1-7 from Diodes Incorporated stands out as a superior choice for designers seeking a high-quality rectifier diode for their next project.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess