EN
  • EN
  • DE

S1KB-13

Part No S1KB-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Package Tape & Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 800 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1 A
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 3 µs
Current - Reverse Leakage @ Vr 5 µA @ 800 V
Capacitance @ Vr, F 10pF @ 4V, 1MHz
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number S1K
Other Names S1KB13,1N4006WDI,S1KBTR,1N4006W,S1KBDITR,S1KBDIDKR,S1KBDI,1N4006WDICT,S1KBCT,S1KBCT,S1KBTR,S1KB,S1KBT,1N4006WDITR,S1KBDICT
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282716-S1KB-13
Ultra Librarian 3D Model Ultra Librarian S1KB-13 CAD Model

Description

Introducing the S1KB-13 Rectifier from Diodes Incorporated

The S1KB-13 is a high-performance surface-mount Schottky Barrier Rectifier designed by the renowned semiconductor manufacturer, Diodes Incorporated. This rectifier is engineered to provide efficient and reliable performance for a variety of applications, including power supply, converters, free-wheeling diodes, and reverse battery protection.

The S1KB-13 boasts a compact DO-214AA (SMB) package that is optimized for automated assembly processes, making it an ideal choice for high-volume production. Its surface-mount design allows for a smaller footprint on the PCB, contributing to a reduction in overall board size and cost.

Key Features of the S1KB-13:

  • Low Forward Voltage Drop: This rectifier offers a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Surge Capability: With its excellent surge handling capacity, the S1KB-13 can withstand transient over-voltage conditions, thereby protecting sensitive electronic components in the circuit.
  • Thermal Performance: The device is characterized by its ability to operate at high temperatures, maintaining stable performance even under thermal stress.
  • RoHS Compliant: The S1KB-13 is compliant with RoHS directives, making it an environmentally friendly choice that meets current regulatory requirements for hazardous substances.

Electrical Characteristics:

The S1KB-13 has a repetitive peak reverse voltage of 100V and an average rectified forward current of 1.0A at TL, with a peak forward surge current of 30A. Its low forward voltage drop and fast switching capability make it suitable for high-frequency applications.

Applications:

Thanks to its robust design and electrical properties, the S1KB-13 is widely used in:

  • DC/DC converters
  • Power supply units
  • Automotive applications
  • Telecommunications equipment
  • Portable devices and battery-powered gadgets

Overall, the S1KB-13 from Diodes Incorporated is a reliable and cost-effective solution for designers seeking a Schottky Barrier Rectifier that combines high efficiency with a small form factor. Its versatility and durability make it a go-to component in the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess