EN
  • EN
  • DE
  • IT

SBR1045SP5Q-13D

Part No SBR1045SP5Q-13D
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101, SBR®
Package Tape & Reel (TR)
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 550 mV @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 450 µA @ 45 V
Capacitance @ Vr, F 500pF @ 4V, 1MHz
Mounting SMD (SMT)
Package / Case PowerDI™ 5
Supplier Device Package PowerDI™ 5
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number SBR1045
Standard Package 5,000
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282620-SBR1045SP5Q-13D
Ultra Librarian 3D Model Ultra Librarian SBR1045SP5Q-13D CAD Model

Description

Product Overview: SBR1045SP5Q-13D

The SBR1045SP5Q-13D is a cutting-edge power rectifier from Diodes Incorporated, renowned for its high efficiency and reliability. This component is a part of the Super Barrier Rectifier (SBR) series, which is designed to provide superior performance in power conversion applications. The SBR1045SP5Q-13D is particularly suitable for use in environments where low forward voltage drop and high surge current capability are critical.

Key Features

  • High Performance: With a forward current of 10A and a reverse voltage of 45V, the SBR1045SP5Q-13D is engineered to handle demanding power requirements efficiently.
  • Low Power Loss: The device features a low forward voltage drop, which translates to reduced power loss and improved system efficiency, making it ideal for high-frequency applications.
  • Thermal Stability: It operates within a junction temperature range of -55°C to +150°C, ensuring consistent performance across a wide range of temperatures.
  • Robust Surge Capability: The SBR1045SP5Q-13D is capable of withstanding high surge currents, offering enhanced reliability and longevity in surge-prone environments.
  • Package: Housed in a PowerDI®5 package, the device's compact footprint and low profile make it suitable for space-constrained applications without compromising on power handling capabilities.

Applications

The versatility of the SBR1045SP5Q-13D allows it to be used in a variety of applications, including:

  • Power management systems
  • DC-DC converters
  • Freewheeling diodes
  • Polarity protection devices
  • Automotive applications
  • LED lighting systems

Quality and Compliance

Diodes Incorporated ensures that the SBR1045SP5Q-13D meets the highest quality and compliance standards. The product is RoHS compliant, reflecting the company's commitment to environmental responsibility. Additionally, it is characterized for moisture sensitivity in accordance with the Pb-free reflow requirements of the joint IPC/JEDEC standard J-STD-020.

In summary, the SBR1045SP5Q-13D from Diodes Incorporated is a superior choice for designers looking for a robust, high-efficiency power rectifier. Its blend of low power loss, thermal stability, and high surge current capability, all packed into a compact package, make it an exemplary solution for a wide range of power applications.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess