EN
  • EN
  • DE

SBR12A45SP5-13

Part No SBR12A45SP5-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 45V 12A POWERDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 600mV @ 12A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 300μA @ 45V
Capacitance @ Vr, F 1000pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package PowerDI 5
Operating Temperature - Junction -65°C to 175°C
Win Source Part Number 064074-SBR12A45SP5-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBR12A45SP5-13 CAD Model

Description

Introducing the SBR12A45SP5-13 from Diodes Incorporated

The SBR12A45SP5-13 is a state-of-the-art power rectifier from the trusted manufacturer, Diodes Incorporated. This product is designed to meet the demanding requirements of today's high-efficiency power conversion systems. With its Super Barrier Rectifier (SBR) technology, this component offers superior performance compared to traditional Schottky diodes.

Key Features:

  • Low Forward Voltage Drop (VF): The SBR12A45SP5-13 boasts a low VF, which significantly reduces power loss and enhances system efficiency, making it an ideal choice for power supply applications.
  • High Surge Capability: This rectifier is engineered to withstand high surge currents, providing robust protection against transient voltage spikes and enhancing the reliability of the end application.
  • Low Leakage Current: With its minimal leakage current, the SBR12A45SP5-13 ensures minimal power waste when in the off-state, contributing to the overall energy-saving features of the device.
  • High-Temperature Operation: The device is capable of operating at high temperatures, making it suitable for challenging thermal environments without compromising performance.

Applications:

The SBR12A45SP5-13 is versatile and can be used in a wide range of applications. Its main uses include:

  • Power Management Systems
  • DC-DC Converters
  • Free-Wheeling Diodes in Inverters
  • Power Factor Correction (PFC) Circuits
  • LED Lighting

Package and Compliance:

The device comes in a PowerDI5060-8 package, which is not only compact but also offers excellent thermal performance. Compliant with RoHS and Halogen-Free standards, the SBR12A45SP5-13 is an environmentally friendly choice, reflecting Diodes Incorporated's commitment to sustainable product development.

Conclusion:

With its exceptional efficiency, reliability, and versatility, the SBR12A45SP5-13 from Diodes Incorporated stands out as a top choice for engineers and designers looking to enhance the performance of their power conversion systems. Whether it's for industrial, commercial, or consumer applications, this SBR is engineered to deliver optimal results while maintaining energy efficiency and durability.

You May Also Be Interested in

Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0605 $58.3275
135+ $0.8702 $117.4770
210+ $0.8431 $177.0510
285+ $0.8159 $232.5315
370+ $0.7886 $291.7820
495+ $0.7071 $350.0145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess