EN
  • EN
  • DE

SBR12M120P5-13

Part No SBR12M120P5-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 120V 12A POWERDI5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Super Barrier 120 V 12A Surface Mount PowerDI™ 5
Manufacturer Diodes Incorporated
Series SBR®
Package Reel - TR
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package PowerDI™ 5
Case / Package PowerDI™ 5
Family Name SBR12
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SBR12M120P5-13DIDKR, SBR12M120P5-13DITR, SBR12M120P5-13DICT
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893659-SBR12M120P5-13
Ultra Librarian 3D Model Ultra Librarian SBR12M120P5-13 CAD Model

Description

Introducing the SBR12M120P5-13 from Diodes Incorporated

The SBR12M120P5-13 is a state-of-the-art Super Barrier Rectifier (SBR) designed by the renowned semiconductor manufacturer, Diodes Incorporated. This component is engineered to provide high-efficiency power management and rectification in a variety of electronic applications. With its cutting-edge SBR technology, the SBR12M120P5-13 is an ideal choice for high-performance requirements.

The SBR12M120P5-13 offers a plethora of features that make it a standout product in its category. It has a maximum average forward rectified current of 12A, ensuring that it can handle significant power without faltering. This rectifier operates at a peak repetitive reverse voltage of 120V, which allows it to be used in circuits with high voltage requirements. Furthermore, the low forward voltage drop characteristic of this SBR minimizes power loss and improves efficiency, which is crucial for energy-sensitive designs.

One of the remarkable aspects of the SBR12M120P5-13 is its thermal performance. The device boasts an operating junction temperature range of -55°C to +150°C, making it suitable for use in extreme environmental conditions. This wide temperature range ensures reliability and longevity of the product, even in harsh operating scenarios. Additionally, the power rectifier comes in a PowerDI5 package, which is known for its compact footprint and low profile, making it an excellent choice for space-constrained applications.

With its fast switching capability, the SBR12M120P5-13 is also well-suited for high-frequency operations. This makes it an ideal component for switch-mode power supplies, LED lighting, and other applications requiring efficient AC-to-DC conversion. The rectifier is also characterized by its low leakage current, which further enhances its efficiency and reduces standby power consumption.

Safety is a top priority for Diodes Incorporated, and the SBR12M120P5-13 does not disappoint. It is RoHS compliant, ensuring that it meets the highest standards for restriction of hazardous substances. This commitment to environmental safety and sustainability makes it an eco-friendly choice for manufacturers and consumers alike.

In summary, the SBR12M120P5-13 from Diodes Incorporated is a robust, efficient, and reliable choice for designers who require a high-performance rectification solution. Its advanced features and compliance with environmental standards make it a forward-thinking addition to any electronic project.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess