EN
  • EN
  • DE

SBR2060CTI

Part No SBR2060CTI
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 700 mV @ 10 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 150 µA @ 60 V
Mounting Type Through Hole
Package / Case TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package TO-251
Operating Temperature - Junction -65°C ~ 150°C
Standard Package 75
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282622-SBR2060CTI
Ultra Librarian 3D Model Ultra Librarian SBR2060CTI CAD Model

Description

Product Overview: SBR2060CTI from Diodes Incorporated

The SBR2060CTI is a state-of-the-art power rectifier component designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is part of the Super Barrier Rectifier (SBR) series, which are known for their superior performance in power conversion applications. The SBR2060CTI is specifically engineered to provide high surge capability, low power loss, and improved efficiency, making it an ideal choice for a wide range of electronic devices and power systems.

Key Features

  • High Forward Surge Capability: The SBR2060CTI is capable of handling high surge currents, ensuring reliability and robustness in applications that are subjected to transient overcurrent conditions.
  • Low Forward Voltage Drop: With a low forward voltage drop, this component maximizes efficiency by reducing power loss during operation, which is crucial for energy-sensitive designs.
  • Super Barrier Rectifier Technology: The SBR technology offers a superior alternative to traditional Schottky diodes by providing lower leakage current and enhanced thermal performance.
  • High-Temperature Operation: The device is designed to operate effectively at high temperatures, which is essential for maintaining performance in thermally demanding environments.
  • RoHS Compliant: The SBR2060CTI meets the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for electronic manufacturers.

Applications

The versatility of the SBR2060CTI allows it to be used across various applications, including:

  • Power supply units
  • DC-DC converters
  • Automotive systems
  • Lighting systems
  • Telecommunication equipment
  • Computing devices

Technical Specifications

The SBR2060CTI boasts impressive technical specifications that make it suitable for high-performance applications:

  • Maximum repetitive peak reverse voltage: 60V
  • Average rectified forward current: 20A
  • Non-repetitive peak forward surge current: 150A
  • Operating junction temperature range: -55°C to +150°C

With its combination of efficiency, reliability, and environmental compliance, the SBR2060CTI from Diodes Incorporated represents an excellent choice for designers and engineers looking to optimize their power rectification solutions.

You May Also Be Interested in

Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Micro Commercial Co
Interface
Lowest to $0.1165
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess