EN
  • EN
  • DE

SBR20A60CTBQ-13

Part No SBR20A60CTBQ-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 60V 20A TO263
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Array 1 Pair Common Cathode Super Barrier 60 V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101, SBR®
Package Reel - TR
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package TO-263
Family Name SBR20
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893667-SBR20A60CTBQ-13
Ultra Librarian 3D Model Ultra Librarian SBR20A60CTBQ-13 CAD Model

Description

Product Overview: SBR20A60CTBQ-13

The SBR20A60CTBQ-13 is a cutting-edge power rectifier from Diodes Incorporated, renowned for its superior performance in high-efficiency applications. This device is part of the Super Barrier Rectifier (SBR) series, which has been engineered to provide an optimal solution for power supply designs that require a low forward voltage drop, high surge capability, and a high degree of reliability.

Key Features

  • High Surge Capability: Engineered to withstand high surge currents, making it ideal for applications that are subject to transient surges.
  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop, which enhances the overall efficiency of the power supply by reducing conduction losses.
  • Power and Thermal Efficiency: Its design focuses on minimizing power loss and heat generation, thus ensuring operational reliability and longevity.
  • Robust Construction: The SBR20A60CTBQ-13 is encapsulated in a TO-263 package, known for its durability and thermal performance, suitable for demanding environments.

Electrical Characteristics

The SBR20A60CTBQ-13 boasts impressive electrical characteristics that make it a versatile choice for a wide range of applications. It has a repetitive reverse voltage of 60V and an average rectified forward current of 20A, ensuring it can handle significant power requirements. The device also features a low forward voltage and fast switching speed, which contribute to its high efficiency.

Applications

With its robust feature set, the SBR20A60CTBQ-13 is well-suited for a variety of applications, including:

  • Power Management Systems
  • AC/DC Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection
  • Automotive Charging Systems
  • Telecom Power Supplies

Diodes Incorporated's commitment to quality and performance is reflected in the SBR20A60CTBQ-13, making it a reliable choice for designers seeking to enhance the efficiency and durability of their power supply circuits. Its combination of high surge capability, low forward voltage drop, and robust construction ensures that it can meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8312 $53.6368
32+ $3.1435 $100.5920
50+ $3.0453 $152.2650
68+ $2.9471 $200.4028
88+ $2.8488 $250.6944
118+ $2.5541 $301.3838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,264 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess