EN
  • EN
  • DE

SBR2A150SA-13

Part No SBR2A150SA-13
Manufacturer Diodes Incorporated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836759-SBR2A150SA-13
Ultra Librarian 3D Model Ultra Librarian SBR2A150SA-13 CAD Model

Description

Product Overview: SBR2A150SA-13

The SBR2A150SA-13 is a high-performance Super Barrier Rectifier (SBR) designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This rectifier is specifically engineered to meet the stringent requirements of modern electronic applications, delivering both high efficiency and reliability.

Key Features

  • Voltage Rating: The SBR2A150SA-13 boasts a maximum repetitive peak reverse voltage of 150V, making it suitable for a wide range of applications that require a high breakdown voltage.
  • Current Capacity: With a forward continuous current of 2A, this SBR can handle significant current loads, which is essential for power regulation in electronic circuits.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • Fast Switching Speed: Its fast switching capability ensures that the rectifier can handle high-frequency operations, which is critical for power conversion in modern electronics.
  • Thermal Performance: The SBR2A150SA-13 is designed for optimal thermal performance, with a maximum junction temperature of 150°C, ensuring stability and longevity even under high-temperature conditions.
  • Package: It comes in a compact, surface-mount SMA package, which is ideal for space-constrained applications while providing excellent power dissipation.

Applications

The SBR2A150SA-13 is versatile and can be used in a variety of electronic devices and systems. Its typical applications include:

  • Power Management Systems
  • DC/DC Converters
  • Freewheeling Diodes
  • Reverse Battery Protection
  • Automotive Applications
  • Portable Devices and Chargers

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products that meet the industry's highest standards. The SBR2A150SA-13 is no exception and has been rigorously tested to ensure it meets the reliability expectations of customers. It is RoHS compliant, reflecting the company's dedication to environmental responsibility.

Whether for industrial, automotive, or consumer electronics, the SBR2A150SA-13 from Diodes Incorporated is an excellent choice for designers looking for a rectifier that offers both efficiency and durability.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess