EN
  • EN
  • DE

SBR3U60P5Q-7

Part No SBR3U60P5Q-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 620 mV @ 3 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 60 V
Mounting SMD (SMT)
Package / Case PowerDI™ 5
Supplier Device Package PowerDI™ 5
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number SBR3U60
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282598-SBR3U60P5Q-7
Ultra Librarian 3D Model Ultra Librarian SBR3U60P5Q-7 CAD Model

Description

The SBR3U60P5Q-7 is a cutting-edge Super Barrier Rectifier (SBR) from Diodes Incorporated, designed to offer superior performance in a variety of applications. This rectifier is part of the pioneering SBR technology that combines the low forward voltage drop of Schottky rectifiers with the surge handling capabilities of traditional silicon junction rectifiers. The result is a highly efficient, robust component suitable for high-frequency and energy-sensitive environments.

Key Features

  • Low Forward Voltage Drop: The SBR3U60P5Q-7 boasts a low forward voltage drop, typically around 0.55V at 3A, which enhances overall efficiency, making it ideal for use in power supply applications.
  • High Surge Capability: With its superior surge handling capability, this rectifier can withstand high surge currents without failure, ensuring reliability in applications subject to transient surges.
  • PowerDI®5 Package: Enclosed in the compact, thermally efficient PowerDI®5 package, the SBR3U60P5Q-7 is designed for optimal heat dissipation, contributing to its performance stability and longevity.
  • Low Thermal Resistance: The device's low thermal resistance allows for better heat management, ensuring the rectifier operates within safe temperature ranges under high current conditions.
  • RoHS Compliant: The SBR3U60P5Q-7 is compliant with RoHS standards, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

Applications

The versatility of the SBR3U60P5Q-7 allows it to be used across a broad spectrum of applications. It is particularly well-suited for:

  • Switching power supplies
  • Adapters
  • Lighting applications
  • DC/DC converters
  • Reverse polarity protection circuits
  • Load switch applications

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The SBR3U60P5Q-7 is manufactured with stringent quality control measures, ensuring that each component meets the highest standards of reliability and performance. This commitment is reflected in the product's availability in automotive-grade versions, which adhere to the rigorous AEC-Q101 standards for automotive applications.

With its advanced features and dependable performance, the SBR3U60P5Q-7 from Diodes Incorporated is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.1165
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess