EN
  • EN
  • DE

SBR40U150CT-G

Part No SBR40U150CT-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE / Diode Array 1 Pair Common Cathode 150 V 20A Through Hole TO-220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Rectifiers>Diode Arrays
Mfr Diodes Incorporated
Series -
Package Bulk
Diode Configuration 1 Pair Common Cathode
Technology Standard
Voltage - DC Reverse (Vr) (Max) 150 V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 860 mV @ 20 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 150 V
Operating Temperature - Junction -65°C ~ 175°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Base Product Number SBR40
Standard Package 1 pcs
Win Source Part Number 1383388-SBR40U150CT-G
Ultra Librarian 3D Model Ultra Librarian SBR40U150CT-G CAD Model

Description

Introducing the SBR40U150CT-G Power Rectifier

The SBR40U150CT-G is a state-of-the-art power rectifier from Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is designed to meet the rigorous demands of today's power conversion applications, offering both high efficiency and reliability. The SBR40U150CT-G is part of Diodes Incorporated's Super Barrier Rectifier (SBR) series, which are known for their superior performance in comparison to traditional Schottky diodes.

Key Features

  • High Surge Capacity: With its robust surge handling capability, the SBR40U150CT-G is well-suited for applications that experience transient over-voltage conditions, ensuring the longevity and stability of the end product.
  • Low Forward Voltage Drop: The device offers a low forward voltage drop, which translates to reduced power loss and improved efficiency, particularly important in high-current applications.
  • High Reverse Voltage: Rated at 150V reverse voltage, it is capable of supporting applications that require a high breakdown voltage.
  • Thermal Performance: The SBR40U150CT-G boasts excellent thermal performance, ensuring it operates effectively under a wide range of temperature conditions.

Applications

The SBR40U150CT-G is ideal for a variety of applications, including:

  • Power Supply Units (PSUs)
  • LED Lighting
  • Automotive Charging Systems
  • Telecom Infrastructure
  • Computing Systems

Package and Compliance

This component is offered in a TO-220AB package, which is widely used in the industry and known for its ease of integration into various circuit designs. Additionally, the SBR40U150CT-G is compliant with RoHS standards, meaning it is manufactured without the use of hazardous substances, aligning with global environmental regulations.

Conclusion

In summary, the SBR40U150CT-G from Diodes Incorporated is a superb choice for designers looking to enhance power efficiency and reliability in their systems. Its combination of high surge capacity, low forward voltage drop, and excellent thermal performance make it a versatile component suitable for a wide range of power applications. With its compliance to environmental standards, the SBR40U150CT-G also represents a responsible choice for manufacturers aiming to create eco-friendly products.

You May Also Be Interested in

Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess