EN
  • EN
  • DE

SBR5E45P5-13

Part No SBR5E45P5-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE RECT SBR 45V 5A POWERDI5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Maximum) 45V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Maximum) at If 600mV at 5A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage at Vr 280μA at 45V
Mounting Style SMD
Manufacturer Package PowerDI 5
Supplier Device Package PowerDI 5
Operating Temperature - Junction -55°C ~ 150°C
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800692-SBR5E45P5-13
Ultra Librarian 3D Model Ultra Librarian SBR5E45P5-13 CAD Model

Description

The SBR5E45P5-13 from Diodes Incorporated is a cutting-edge Super Barrier Rectifier (SBR) designed to meet the rigorous demands of high-efficiency power supply applications. This rectifier is characterized by its low forward voltage drop and superior reverse leakage performance, making it an ideal choice for applications requiring high surge capability and maximum reliability.

Key Features

  • Low Forward Voltage: The device features a low forward voltage drop, ensuring minimal power loss and higher efficiency in operation.
  • High Surge Capability: With its robust design, the SBR5E45P5-13 is capable of withstanding high surge currents, offering enhanced protection against transient voltage spikes.
  • PowerPak® SO-8 Package: The rectifier comes in a compact PowerPak® SO-8 package, which is designed to provide excellent power density and save space on the PCB.
  • High Temperature Operation: It is rated for operation at junction temperatures ranging from -55°C to +150°C, making it suitable for a wide range of operating environments.
  • Low Reverse Leakage: The device exhibits low reverse leakage current, contributing to its overall efficiency, especially in low power standby modes.

Applications

The SBR5E45P5-13 is versatile and can be used in various applications, including:

  • Switching power supplies
  • Freewheeling diodes
  • DC/DC converters
  • Reverse battery protection
  • Load switch
  • Power management in portable and battery-powered products

Specifications

Parameter Value
Package PowerPak® SO-8
Max Repetitive Reverse Voltage (VRRM) 45V
Forward Continuous Current (IF) 5A
Max Surge Current (IFSM) 125A
Operating Junction Temperature (TJ) -55°C to +150°C

Overall, the SBR5E45P5-13 from Diodes Incorporated is a high-performance rectifier that offers efficiency and durability for a wide range of electronic applications. Its superior thermal performance and low power loss characteristics make it a preferred choice for engineers and designers looking to optimize their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess