EN
  • EN
  • DE

SBRT20U60SP5-13

Part No SBRT20U60SP5-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description 20A TrenchSBR TRENCH SUPER BARRIER RECTIFIER POWERDI®5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Packaging Reel - TR
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Maximum) 60V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Maximum) @ If 530mV @ 20A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 400μA @ 60V
Mounting SMD
Package PowerDI 5
Manufacturer Package PowerDI5
Operating Temperature - Junction -55°C ~ 150°C
Win Source Part Number 1246742-SBRT20U60SP5-13
Manufacturer Homepage www.diodes.com
Family Name SBRT20U60SP5
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SBRT20U60SP5-13 CAD Model

Description

Product Overview: SBRT20U60SP5-13 - Diodes Incorporated

The SBRT20U60SP5-13 is a state-of-the-art Schottky barrier rectifier designed and manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This component is engineered to offer superior performance in applications where high efficiency is paramount. It is particularly well-suited for use in power supply systems, where its low forward voltage drop and high current handling capabilities are highly beneficial.

Key Features

  • High Current Capability: The device is capable of conducting up to 20A of continuous forward current, making it suitable for high-power applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, the SBRT20U60SP5-13 ensures reduced power loss and improved efficiency, which is crucial for energy-sensitive designs.
  • High Surge Current Capability: It can withstand high surge currents, thereby offering robust performance during transient conditions.
  • PowerPak® SO-5 Package: The device comes in a space-saving PowerPak® SO-5 package, which is ideal for compact designs and helps in achieving a smaller footprint on the PCB.
  • Low Power Loss/High Efficiency: Optimized for low power loss, the SBRT20U60SP5-13 is perfect for high-efficiency power systems.
  • Lead-Free Finish: The component is RoHS compliant, featuring a lead-free finish, making it an environmentally friendly choice for electronic designs.

Applications

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

With its robust design and advanced features, the SBRT20U60SP5-13 from Diodes Incorporated is an excellent choice for designers looking to enhance the performance and reliability of their power management systems. The device's high efficiency and thermal performance make it an integral component for modern, energy-conscious electronic applications.

Environmental and Quality Certifications

The SBRT20U60SP5-13 meets stringent quality standards and is compliant with international environmental regulations. Diodes Incorporated's commitment to quality ensures that this product delivers consistent performance and reliability.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4723 $51.9183
50+ $2.0286 $101.4300
77+ $1.9652 $151.3204
106+ $1.9018 $201.5908
136+ $1.8384 $250.0224
183+ $1.6482 $301.6206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess