EN
  • EN
  • DE

ADUM226N0BRIZ-RL

Part No ADUM226N0BRIZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 2CH GP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Digital Isolator 5000Vrms 2 Channel 150Mbps 75kV/µs CMTI 8-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.295", 7.50mm Width)
Case / Package 8-SOIC-IC
Family Name ADUM226
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844354-ADUM226N0BRIZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM226N0BRIZ-RL CAD Model

Description

The ADUM226N0BRIZ-RL is a cutting-edge digital isolator manufactured by Analog Devices Inc., designed to offer high-performance isolation for a variety of applications. This product stands out with its iCoupler® technology, which employs magnetic coupling to achieve isolation of digital signals between its input and output. This ensures robust operation in environments where electrical isolation is critical for safety and noise immunity.

Key Features

  • Isolation Technology: Built with Analog Devices' proprietary iCoupler technology, the ADUM226N0BRIZ-RL offers 2 channels of isolation, ensuring that digital information is transferred securely and reliably across the isolation barrier.
  • Data Rate: This digital isolator supports a wide data rate range up to 25 Mbps, making it suitable for high-speed communication without compromising data integrity.
  • Supply Voltage: The device operates over a supply voltage range of 2.7V to 5.5V, providing flexibility in various power supply designs.
  • High-Temperature Operation: With an operational temperature range from -40°C to +125°C, the ADUM226N0BRIZ-RL is designed to withstand extreme environments, ensuring reliability and performance.
  • Safety and Certifications: It is certified by recognized standards, including UL, CSA, and VDE, indicating compliance with stringent safety requirements.
  • Package: The device comes in a compact, RoHS-compliant, 16-lead SOIC package, ideal for space-constrained applications.

Applications

The ADUM226N0BRIZ-RL is versatile and can be employed in a wide array of applications. Its robust isolation makes it perfect for industrial automation, including PLCs (Programmable Logic Controllers) and sensor interfaces. It's also suitable for medical equipment where patient safety and equipment reliability are paramount. Furthermore, its high-speed data transfer capabilities make it an excellent choice for data communication systems.

Conclusion

With its advanced isolation technology, high data rate, wide temperature range, and safety certifications, the ADUM226N0BRIZ-RL from Analog Devices Inc. is an ideal solution for designers looking to enhance the safety and performance of their systems. Whether for industrial, medical, or communication applications, this digital isolator is engineered to meet the rigorous demands of modern electronic designs.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6398 $51.0378
27+ $3.8070 $102.7890
41+ $3.6881 $151.2121
57+ $3.5691 $203.4387
73+ $3.4501 $251.8573
97+ $3.0932 $300.0404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,090 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess