EN
  • EN
  • DE

SBRT25U60SLP-13

Part No SBRT25U60SLP-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 60V 25A POWERDI5060-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 25A
Voltage - Forward (Vf) (Max) @ If 550mV @ 25A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 400μA @ 60V
Mounting SMD (SMT)
Case / Package PowerDI5060-8
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 1094651-SBRT25U60SLP-13
Family Name SBRT25U60SLP
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SBRT25U60SLP-13 CAD Model

Description

Introducing the SBRT25U60SLP-13 Schottky Barrier Rectifier from Diodes Incorporated

Diodes Incorporated presents the SBRT25U60SLP-13, a state-of-the-art Schottky barrier rectifier designed to deliver high efficiency and reliability for a wide range of applications. This component is a perfect choice for engineers looking to enhance the performance of their power management systems.

Product Features

  • Low Forward Voltage Drop: The SBRT25U60SLP-13 boasts a low forward voltage drop, which significantly reduces power loss and improves efficiency, making it ideal for high-frequency operation and energy-sensitive applications.
  • High Surge Current Capability: Engineered to withstand high surge currents, this rectifier ensures robust performance and longevity even under stressful conditions.
  • Power Dissipation: With its excellent power dissipation characteristics, the SBRT25U60SLP-13 can handle a substantial amount of energy without overheating, contributing to the overall durability of the system.
  • TO-277B Package: The device comes in a compact TO-277B package, which offers a small footprint and is suitable for automated assembly processes, saving space on the PCB without compromising on power capacity.

Technical Specifications

  • Maximum Average Forward Rectified Current: 25 A
  • Peak Repetitive Reverse Voltage: 60 V
  • Operating Junction Temperature Range: -55°C to +150°C
  • Lead-Free, RoHS Compliant: The SBRT25U60SLP-13 adheres to environmental regulations, being lead-free and RoHS compliant, making it suitable for use in green products.

Applications

The SBRT25U60SLP-13 is versatile and can be used in numerous applications, including:

  • Power supply units
  • DC-DC converters
  • Free-wheeling diodes in power inverters
  • Automotive applications
  • High-frequency rectification circuits

With its combination of efficiency, reliability, and compact form factor, the SBRT25U60SLP-13 from Diodes Incorporated is a superior choice for designers seeking to optimize their power management solutions. Its robust design and compliance with environmental standards make it a future-proof component for a wide array of electronic products.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8626 $51.7560
145+ $0.7078 $102.6310
220+ $0.6857 $150.8540
305+ $0.6636 $202.3980
390+ $0.6415 $250.1850
525+ $0.5751 $301.9275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess