EN
  • EN
  • DE

HHM22139A2

Part No HHM22139A2
Manufacturer TDK Corporation
Catalog RF Directional Coupler
Description MULTILAYER DIRECTIONAL COUPLER F / RF Directional Coupler General Purpose 698MHz ~ 2.62GHz 25dB 0603 (1608 Metric), 6 PC Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Directional Coupler
Mfr TDK Corporation
Series HHM
Package Tape & Reel
Coupler Type Standard
Frequency 698MHz ~ 2.62GHz
Coupling Factor 25dB
Applications General Purpose
Insertion Loss 0.11dB
Isolation 49.7dB
Return Loss 29dB
Package / Case 0603 (1608 Metric), 6 PC Pad
Supplier Device Package 0603
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names 445-181499-2,445-181499-1,445-181499-6
Standard Package 4,000
Win Source Part Number 1109212-HHM22139A2
Ultra Librarian 3D Model Ultra Librarian HHM22139A2 CAD Model

Description

HHM22139A2 from TDK Corporation is an RF directional coupler intended for signal monitoring, power sampling, and RF path management in compact wireless designs. Components in this category are commonly used in front-end modules, test points within RF chains, antenna-related circuits, and communication equipment where engineers need controlled coupling without heavily disturbing the main transmission path. TDK is widely recognized for high-frequency component integration, making this part relevant for designers seeking established sourcing channels and application support in RF systems. Because exact electrical specifications were not provided here, engineers should confirm insertion loss, coupling characteristics, frequency coverage, and package details in the latest official datasheet before design-in. Lifecycle status for HHM22139A2 is currently information not available, so procurement teams should verify current production status directly with TDK or authorized distributors. RoHS compliance status is also information not available from the provided data and should be confirmed through manufacturer documentation before release to production.

You May Also Be Interested in

Anaren
COUPLER 90DEG 1700-2000MHZ 3DB
Lowest to $2.6900
Anaren
Lowest to $2.9105
Anaren
COUPLER 90DEG 1700-2000MHZ 20DB
Lowest to $5.6650
Anaren
Lowest to $6.2562
Anaren
COUPLER HYBRID 2000-2300MHZ 3DB
Lowest to $1.3456
M/A-Com Technology Solutions
RoHS Compliant, lead-free | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $7.2811
Anaren
DIRECTIONAL COUPLER 5DB
Lowest to $3.3183
Anaren
COUPLER 90DEG 1700-2000MHZ 3DB
Lowest to $4.0252
Anaren
COUPLER HYBRID 2000-2300MHZ 5DB
Lowest to $5.4628

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3260 $50.5300
375+ $0.2675 $100.3125
580+ $0.2592 $150.3360
800+ $0.2508 $200.6400
1,035+ $0.2424 $250.8840
1,380+ $0.2174 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess