EN
  • EN
  • DE
  • IT

CP0603A0902CNTR

Part No CP0603A0902CNTR
Manufacturer AVX Corporation
Catalog RF Directional Coupler
Description RF DIR COUPLER 890-915MHZ 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 13 Weeks
Features RF Directional Coupler GSM 890MHz ~ 915MHz 14.7dB 3W 0603 (1608 Metric)
Manufacturer AVX Corporation
Package Reel - TR
Package 0603 (1608 Metric)
Case / Package 0603
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Other Part Number 1253-1902-2-ND, 1253-1902-2, CP0603A0902CNTR-ND, 478-11675-1, 478-11675-2, 478-11675-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915682-CP0603A0902CNTR
Ultra Librarian 3D Model Ultra Librarian CP0603A0902CNTR CAD Model

Description

The AVX Corporation RF Directional Coupler is a high-performance electronic component designed for use in RF/IF and RFID applications.

  • Frequency Range: GSM 890MHz ~ 915MHz
  • Gain: 14.7dB
  • Power Output: 3W
  • Package: 0603 (1608 Metric)
  • Packaging: Reel
  • ECCN: EAR99 compliant
  • Popularity Rating: High
  • Estimated Production Lead Time: 13 weeks
  • REACH: REACH unaffected
  • HTSUS Code: 8536.30.8000
  • Other Part Numbers: 1253-1902-2-ND, 1253-1902-2, CP0603A0902CNTR-ND, 478-11675-1, 478-11675-2, 478-11675-6.

You May Also Be Interested in

Anaren
COUPLER 90DEG 600-900MHZ 3DB / RF Couplers Quadrature Coupling 3dB 0.6GHz to 0.9GHz 4-Pin CSMD T/R
Lowest to $1.5174
Anaren
Hybrid Coupler 3 dB, 90°
Need more? Email Us
Anaren
COUPLER 90DEG 2000-2300MHZ 0805
Lowest to $0.4598
M/A-Com Technology Solutions
Broadband CATV, Coupler 5-1000MHz | RF DIR COUPLER 5MHZ-1GHZ SM127
Lowest to $2.0813
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 1.7GHZ-2GHZ SMD
Lowest to $5.7203
Anaren
Hybrid Coupler 3 dB, 90°
Lowest to $65.9540
Mini-Circuits
RF DIR COUPLER 5MHZ-1GHZ 5SMD
Lowest to $5.5766
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 410MHZ-480MHZ SMD
Need more? Email Us
AVX Corporation
DIRECTIONAL COUPLER 1810MHZ 0402
Lowest to $0.1500

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess