EN
  • EN
  • DE

SBRT5A50SA-13

Part No SBRT5A50SA-13
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SBR 50V 5A SMA / 5A Trench SBR TRENCH SUPER BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Diode Type Super Barrier
Voltage - DC Reverse (Vr) (Maximum) 50V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Maximum) at If 530mV at 5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 150μA at 50V
Mounting Style SMD
Manufacturer Package DO-214AC, SMA
Operating Temperature - Junction -55°C ~ 150°C
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801245-SBRT5A50SA-13
Ultra Librarian 3D Model Ultra Librarian SBRT5A50SA-13 CAD Model

Description

Product Overview: SBRT5A50SA-13 from Diodes Incorporated

The SBRT5A50SA-13 is a state-of-the-art Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This component is expertly crafted to provide efficient, low voltage drop rectification with a minimal leakage current, making it ideal for a wide range of applications including power supply, inverters, and high-frequency systems.

Key Features

  • Low Forward Voltage Drop: The device exhibits a low forward voltage drop which enhances system efficiency, especially in low voltage applications where power conservation is critical.
  • High Surge Capability: With its robust surge capability, the SBRT5A50SA-13 can withstand transient excess current events, ensuring reliability and longevity in harsh electrical environments.
  • Power Dissipation: This component is capable of dissipating up to 3.75W of power, which allows it to handle significant energy without compromising its performance over time.
  • High-Temperature Operation: It is designed to operate effectively over a wide temperature range, maintaining stability and performance even at elevated temperatures.

Electrical Characteristics

  • Maximum Average Forward Rectified Current: 5A, which is suitable for handling moderate power requirements in circuit designs.
  • Peak Repetitive Reverse Voltage: 50V, providing a good margin for applications that require a substantial reverse voltage capability.
  • Low Leakage Current: The rectifier has been optimized to ensure minimal leakage current, thereby increasing the efficiency of the overall system.

Package and Compliance

The SBRT5A50SA-13 comes in a low-profile surface-mount package, making it suitable for compact and space-constrained applications. The package is also RoHS compliant, ensuring that it meets the latest environmental standards and restrictions on hazardous substances.

Applications

Thanks to its versatile features, the SBRT5A50SA-13 is an excellent choice for a broad spectrum of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

In conclusion, the SBRT5A50SA-13 Schottky barrier rectifier from Diodes Incorporated is a reliable and efficient solution for engineers looking to optimize their power management systems. Its superior performance, combined with a robust design, makes it a valuable component in any electronic application requiring rectification.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Micro Commercial Co
Interface
Lowest to $0.1165

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2090 $50.1600
585+ $0.1715 $100.3275
905+ $0.1661 $150.3205
1,245+ $0.1608 $200.1960
1,610+ $0.1554 $250.1940
2,155+ $0.1393 $300.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,000 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess