The SD107WS-7 is a high-performance Schottky Barrier Diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This diode is specifically engineered to offer a combination of low forward voltage drop and high current handling capabilities, making it an ideal choice for a variety of applications where efficiency is key.
Key Features
- Low Forward Voltage Drop: The SD107WS-7 provides a low forward voltage drop, which translates to reduced power loss and improved efficiency in operation.
- High Current Capacity: With its ability to handle high current, this diode is suitable for high-frequency applications and can easily manage the demands of various electronic circuits.
- Fast Switching Speed: The fast switching capability of the SD107WS-7 makes it an excellent choice for applications requiring quick response times.
- Low Power Loss: Minimizing power loss is crucial in electronic design, and the SD107WS-7 excels in providing high efficiency, which is beneficial for battery-powered devices.
- Surface Mount Package: The diode comes in a compact SOD-323 package, which is suitable for surface mount technology (SMT), allowing for a more streamlined and space-saving circuit design.
Applications
The SD107WS-7 is versatile and can be used in a wide range of applications, including:
- Power supply circuits
- DC-DC converters
- Reverse battery protection
- Automotive applications
- High-frequency inverters
- Portable devices and battery charging
Technical Specifications
Parameter
Value
Package
SOD-323
Peak Repetitive Reverse Voltage
40V
Average Rectified Forward Current
1A
Forward Voltage Drop
0.38V at 1A
Operating Temperature Range
-65°C to 125°C
With its robust design and reliable performance, the SD107WS-7 Schottky Barrier Diode from Diodes Incorporated is an excellent choice for designers looking to enhance the efficiency and performance of their electronic circuits.