EN
  • EN
  • DE

SDIN5C1-32L

Part No SDIN5C1-32L
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Description 32GB INAND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956219-SDIN5C1-32L
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN5C1-32L CAD Model

Description

Diodes Incorporated SDIN5C1-32L NAND Flash Memory

The SDIN5C1-32L from Diodes Incorporated is a high-performance NAND flash memory component, designed to cater to the ever-increasing storage demands of modern electronic applications. This device offers a substantial 32GB of data storage capacity, making it an ideal solution for a wide range of applications, including embedded systems, mobile devices, digital cameras, and other portable electronics where reliable and ample storage is critical.

Key Features

  • Storage Capacity: The SDIN5C1-32L provides a generous 32GB of solid-state memory, which allows for the storage of large amounts of data without compromising on performance.
  • Interface: It utilizes a high-speed MultiMediaCard (MMC) interface, ensuring fast data transfer rates that are essential for applications requiring quick read and write operations.
  • Form Factor: This NAND flash memory comes in a small and compact package, making it highly suitable for devices where space is at a premium.
  • Reliability: Diodes Incorporated is known for its commitment to quality, and the SDIN5C1-32L is built to withstand the rigors of frequent use, with a robust design that resists wear and data corruption over time.
  • Energy Efficiency: The device is engineered for low power consumption, which helps to extend battery life in portable devices and reduce energy costs in embedded systems.

Applications

  • Smartphones and Tablets
  • Digital Cameras and Camcorders
  • GPS Navigation Systems
  • Portable Media Players
  • IoT Devices

The SDIN5C1-32L is a testament to Diodes Incorporated's expertise in memory technology, offering a balance of high capacity, performance, and durability. Whether it's for capturing high-resolution images, storing extensive media libraries, or ensuring the smooth operation of complex embedded systems, this NAND flash memory is designed to meet the needs of both current and future storage challenges.

For more detailed specifications and application support, customers are encouraged to visit the Diodes Incorporated official website or contact their customer service for technical assistance and purchasing information.

You May Also Be Interested in

GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.4338
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133 MHz 8-SOIC
Lowest to $2.4235
Alliance Memory, Inc.
SDRAM - 256K, 16X16, TSOP 54 / SDRAM Memory IC 256Mb (16M x 16) LVTTL 166 MHz 5 ns 54-TSOP II
Lowest to $5.8209
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PARALLEL 54TFBGA / SDRAM Memory IC 256Mb (16M x 16) Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)
Lowest to $22.5715
Cypress Semiconductor Corp
IC FLASH 8GBIT PARALLEL 48TSOP I / FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 48-TSOP I
Need more? Email Us
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to $9.5553
ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.6132
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32STSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP I
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess