EN
  • EN
  • DE
  • IT

SDIN8DE1-8G-A

Part No SDIN8DE1-8G-A
Manufacturer Diodes Incorporated
Catalog EMMC
Description 8GB eMMC iNAND v4.51 HS 200 Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955897-SDIN8DE1-8G-A
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN8DE1-8G-A CAD Model

Description

The SDIN8DE1-8G-A is a high-performance NAND flash memory product from Diodes Incorporated, designed to meet the rigorous demands of modern electronic devices. This memory module provides a reliable and efficient storage solution for a variety of applications, including smartphones, tablets, digital cameras, and other portable electronics.

Key Features

  • Capacity: The SDIN8DE1-8G-A offers a substantial storage capacity of 8 Gigabytes, allowing for ample space to store operating system files, applications, and user data.
  • Interface: Equipped with a high-speed MultiMediaCard (MMC) interface, this NAND flash memory ensures fast data transfer rates, which is essential for high-performance computing tasks and quick access to stored information.
  • Form Factor: This product comes in a compact and durable package, making it suitable for integration into space-constrained designs without compromising on storage capacity or performance.
  • Reliability: Diodes Incorporated's commitment to quality ensures that the SDIN8DE1-8G-A provides excellent endurance and retention characteristics, making it a reliable choice for storing critical data.
  • Low Power Consumption: Designed with energy efficiency in mind, this NAND flash memory module operates with minimal power consumption, thereby extending battery life in portable devices.

Applications

The versatility of the SDIN8DE1-8G-A makes it ideal for a wide range of applications. It can be used as bootable storage in embedded systems, as primary storage in mobile devices, or as expandable storage in consumer electronics that require additional memory capacity. Its robust design also makes it suitable for more demanding environments, such as industrial applications where reliability and data integrity are paramount.

Technical Specifications

Parameter Value Manufacturer Diodes Incorporated Part Number SDIN8DE1-8G-A Memory Type NAND Flash Memory Size 8GB Interface Type MMC Operating Temperature Specified by Manufacturer

In conclusion, the SDIN8DE1-8G-A from Diodes Incorporated is a top-tier NAND flash memory module that offers exceptional performance, reliability, and energy efficiency, making it an excellent choice for a wide array of electronic devices.

You May Also Be Interested in

Foresee Group
28.8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $8.1493
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $52.1553
Micron Technology Inc.
4GB eMMC v5.0
Need more? Email Us
Samsung
16GB eMMC5.0
Need more? Email Us
SanDisk
Memory (ICs) RoHS
Lowest to $119.5489
Samsung
8GB eMMC5.1
Need more? Email Us
Micron Technology Inc.
4GB eMMC
Lowest to $80.4283
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $50.5768

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess