EN
  • EN
  • DE
  • IT

BGA725L6E6327FTSA1

Part No BGA725L6E6327FTSA1
Manufacturer Infineon Technologies
Catalog RF Amplifiers
Description IC AMP GPS 1.55-1.615GHZ TSLP6-2 / RF Amplifier IC GPS/GNSS 1.55GHz ~ 1.615GHz TSLP-6-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Infineon Technologies
Package Tape & Reel
Frequency 1.55GHz ~ 1.615GHz
P1dB -16dBm
Gain 20dB
Noise Figure 0.65dB
RF Type GPS/GNSS
Voltage - Supply 1.5V ~ 3.6V
Current - Supply 3.6mA
Mounting Type Surface Mount
Package / Case 6-XFDFN
Supplier Device Package TSLP-6-2
Base Product Number BGA725
Standard Package 15,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1341210-BGA725L6E6327FTSA1
Ultra Librarian 3D Model Ultra Librarian BGA725L6E6327FTSA1 CAD Model

Description

The BGA725L6E6327FTSA1 is an RF amplifier from Infineon Technologies.

  • Manufacturer: Infineon Technologies
  • Application: RF and Wireless
  • Frequency Range: 1.55GHz to 1.615GHz
  • Gain: 20dB
  • Noise Figure: 0.65dB
  • RF Type: GPS/GNSS
  • Voltage Supply: 1.5V to 3.6V
  • Package: 6-XFDFN
  • Supplier Device Package: TSLP-6-2
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Freescale Semiconductor - NXP
IC RF AMP CDMA 1.96GHZ
Lowest to $63.0631
Skyworks Solutions Inc.
IC AMP DBS 100MHZ-3GHZ SOT89-4
Lowest to $1.0690
Skyworks Solutions Inc.
3V WCDMA CEL PA LOW VREF 430 MAT / RF Amplifier IC
Need more? Email Us
Renesas Electronics America
IC AMP DBS 2.8GHZ-3.2GHZ 6SUPER
Lowest to $1.0811
Skyworks Solutions Inc.
RF DEVELOPMENT TOOLS
Lowest to $1.7763
Broadcom Limited
IC AMP ISM 50MHZ-1.6GHZ 200 MIL
Need more? Email Us
Mini-Circuits
IC AMP LTE 4GHZ-18GHZ MC1631-1
Lowest to $54.1077
Renesas Electronics America
IC RF AMP GPS 0HZ-4GHZ 6SUPER
Lowest to $0.2923
Skyworks Solutions Inc.
802.11GN PA IN 3X3QFN
Lowest to $0.5747

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1496 $57.4800
120+ $0.9433 $113.1960
185+ $0.9137 $169.0345
255+ $0.8842 $225.4710
330+ $0.8548 $282.0840
440+ $0.7664 $337.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 191,290 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess