EN
  • EN
  • DE

SKY77179-11

Part No SKY77179-11
Manufacturer Skyworks Solutions Inc.
Catalog RF Amplifiers
Description 3V WCDMA CEL PA LOW VREF 430 MAT / RF Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Skyworks Solutions Inc.
Series *
Package Tape & Reel
Product Status Active
Standard Package 4,500 pcs
ECCN 5A991G
HTSUS 8517.62.0090
Win Source Part Number 324926-SKY77179-11
Ultra Librarian 3D Model Ultra Librarian SKY77179-11 CAD Model

Description

The SKY77179-11 is a Power Amplifier Module (PAM) designed by Skyworks Solutions Inc. for use in quad-band GSM/GPRS/EDGE mobile devices. This module provides a highly integrated and efficient solution for amplifying signals in the GSM850, EGSM900, DCS1800, and PCS1900 bands. It incorporates a high-performance power amplifier, impedance matching circuitry, and a power control interface, all within a compact surface-mount package.

Applications:

  • GSM/GPRS/EDGE Mobile Phones
  • Handheld Wireless Devices
  • Cellular IoT (Internet of Things) Devices
  • Wireless Modules and Modems

Features:

  • Quad-band Operation: Supports GSM850, EGSM900, DCS1800, and PCS1900 bands.
  • High Power Efficiency: Minimizes power consumption for extended battery life.
  • Integrated Matching Circuits: Simplifies board design and reduces external component count.
  • Power Control Interface: Enables precise control of output power levels.
  • Compact Size: Small form factor allows for integration into space-constrained devices.
  • GSM/GPRS/EDGE Compliant: Meets the requirements of GSM/GPRS/EDGE standards.
  • Low Harmonics: Ensures compliance with regulatory limits on spurious emissions.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, leading to longer operating times for mobile devices.
  • Simplified Design: Integrated matching networks and power control simplify the design process, reducing time-to-market.
  • Reduced BOM Cost: Fewer external components required, lowering the overall bill of materials.
  • Improved Performance: Optimized power amplification ensures reliable communication and data transfer.
  • Smaller Device Size: Compact form factor enables integration into smaller, more portable devices.

Additional Details:

The SKY77179-11 is designed for optimal performance in demanding mobile communication environments. Its power control interface allows for dynamic adjustment of output power, enabling efficient operation across a range of signal conditions. The module utilizes advanced semiconductor technology to achieve high linearity and low noise. Specific electrical characteristics, application notes, and handling precautions are available in the official datasheet provided by Skyworks Solutions Inc.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess