EN
  • EN
  • DE
  • IT

MHPA19010N

Part No MHPA19010N
Manufacturer Freescale Semiconductor - NXP
Catalog RF Amplifiers
Description IC RF AMP CDMA 1.96GHZ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Freescale Semiconductor - NXP
Package Bulk
Product Status Active
Frequency 1.96GHz
P1dB 41.5dBm
Gain 25dB
Noise Figure 8dB
RF Type CDMA, TDMA
Voltage - Supply 28V
Current - Supply 600mA
Test Frequency 1.96GHz
Mounting Type Chassis Mount
Package / Case Module
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 639270-MHPA19010N
Ultra Librarian 3D Model Ultra Librarian MHPA19010N CAD Model

Description

The Freescale Semiconductor - NXP 639270-MHPA19010N is an RF amplifier designed for CDMA and TDMA RF types.

  • Manufacturer: Freescale Semiconductor - NXP
  • Product Name: 639270-MHPA19010N
  • Type: RF Amplifier
  • RF Types: CDMA and TDMA
  • Frequency: 1.96GHz
  • Gain: 25dB
  • Noise Figure: 8dB
  • Supply Current: 600mA
  • P1dB: 41.5dBm
  • Mounting: Chassis mount
  • Package: Module
  • Voltage: 28V

You May Also Be Interested in

M/A-Com Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
Skyworks Solutions Inc.
IC AMP DBS 100MHZ-3GHZ SOT89-4
Lowest to $1.0690
Broadcom Limited
IC AMP ISM 0HZ-4GHZ 70 MIL PKG
Need more? Email Us
Skyworks Solutions Inc.
802.11GN HIGH POWER PA IN 3X3 QF / RF Amplifier IC
Need more? Email Us
Broadcom Limited
IC AMP ISM 0HZ-2.3GHZ SOT143-4
Need more? Email Us
Skyworks Solutions Inc.
IC / RF Amplifier IC
Lowest to $0.9055
Broadcom Limited
IC AMP ISM 0HZ-4GHZ 70 MIL PKG
Need more? Email Us
Mini-Circuits
IC AMP LTE 4GHZ-18GHZ MC1631-1
Lowest to $54.1077
Skyworks Solutions Inc.
IC / RF Amplifier IC
Lowest to $1.2807

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $63.0631 $126.1262
3+ $51.7440 $155.2320
4+ $50.1271 $200.5084
6+ $48.5100 $291.0600
7+ $46.8931 $328.2517
10+ $42.0420 $420.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess