EN
  • EN
  • DE
  • IT

SDINADF4-128G-L

Part No SDINADF4-128G-L
Manufacturer Diodes Incorporated
Catalog EMMC
Description 128GB eMMC5.1 iNAND 7232
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956138-SDINADF4-128G-L
Series *
Ultra Librarian 3D Model Ultra Librarian SDINADF4-128G-L CAD Model

Description

The Diodes Incorporated SDINADF4-128G-L is a state-of-the-art NAND flash memory storage solution designed to meet the high-performance requirements of modern electronic devices. This product is a part of Diodes Incorporated's extensive range of storage solutions that are known for their reliability, durability, and cutting-edge technology.

Key Features

  • Storage Capacity: The SDINADF4-128G-L offers a generous 128GB of storage space, making it ideal for applications that require large amounts of data storage without compromising on performance.
  • Form Factor: This product comes in a highly compact form factor, making it suitable for use in space-constrained applications such as mobile devices, digital cameras, and portable gaming consoles.
  • Interface: It features a high-speed interface that ensures swift data transfer rates, which is essential for applications that need to process large files quickly.
  • Endurance and Reliability: Designed with longevity in mind, the SDINADF4-128G-L is built to withstand extensive read/write cycles, ensuring data integrity and reliability over the product's lifespan.
  • Energy Efficiency: The device is engineered to be energy-efficient, reducing power consumption in devices, which is critical for battery-powered applications.

Applications

The versatility of the SDINADF4-128G-L makes it an excellent choice for a wide range of applications. It is particularly well-suited for use in:

  • Smartphones and tablets
  • Digital cameras and camcorders
  • Portable gaming systems
  • GPS and navigation devices
  • IoT devices
  • Embedded computing systems

Technical Specifications

Parameter Value Part Number SDINADF4-128G-L Storage Capacity 128GB Interface Type High-Speed Form Factor Compact Manufacturer Diodes Incorporated

In conclusion, the SDINADF4-128G-L from Diodes Incorporated is a robust and versatile storage solution that delivers the performance and reliability required by today's high-tech electronic devices.

You May Also Be Interested in

Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Automotive
Need more? Email Us
Micron Technology Inc.
4GB eMMC
Lowest to $80.4283
Kingston
4GB eMMC v5.0 HS400
Lowest to $35.8231
SanDisk
Memory (ICs) RoHS
Lowest to $119.5489
Hynix Semiconductor
8GB eMMC5.1 EG510
Need more? Email Us
Samsung
8GB eMMC5.1
Need more? Email Us
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $52.1553
Foresee Group
28.8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $8.1493
Kingston
16GB eMMC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess