EN
  • EN
  • DE
  • IT

SDINBDA6-256G-XA

Part No SDINBDA6-256G-XA
Manufacturer Diodes Incorporated
Catalog EMMC
Description 256GB eMMC iNAND AT EM132 Grade3 v5.1 HS400
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956332-SDINBDA6-256G-XA
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDA6-256G-XA CAD Model

Description

The SDINBDA6-256G-XA from Diodes Incorporated is a state-of-the-art NAND Flash memory product that offers a substantial storage capacity of 256 gigabytes, catering to the needs of high-performance and high-capacity storage applications. This memory module is designed with cutting-edge technology to provide reliable data storage and quick access to large volumes of data.

Key Features

  • High Capacity Storage: With 256GB of storage space, this NAND Flash memory is ideal for applications requiring large data storage capabilities such as high-resolution video recording, extensive databases, and complex software applications.
  • Speed and Performance: The SDINBDA6-256G-XA is engineered to deliver high-speed read and write operations, significantly improving the performance of the devices it is integrated into.
  • Durability: NAND Flash memory is known for its durability and resistance to physical wear, making the SDINBDA6-256G-XA a reliable choice for applications that demand longevity and robustness.
  • Energy Efficiency: This memory module is designed to be energy-efficient, reducing the power consumption of the devices it powers and contributing to longer battery life in portable applications.
  • Compatibility: The SDINBDA6-256G-XA is designed to be compatible with a wide range of devices and interfaces, ensuring easy integration into existing systems without the need for extensive modifications.

Applications

The versatility of the SDINBDA6-256G-XA makes it suitable for a wide array of applications. It is an excellent choice for consumer electronics such as smartphones, tablets, and digital cameras, as well as for industrial applications where large amounts of data need to be processed or stored reliably, like in data centers, IoT devices, and embedded computing systems.

Conclusion

Diodes Incorporated's SDINBDA6-256G-XA is an advanced NAND Flash memory solution that combines large storage capacity with high performance, durability, and energy efficiency. It is a versatile component that meets the requirements of various high-demand applications, ensuring that data storage and retrieval is both fast and reliable. Whether for personal devices or industrial applications, the SDINBDA6-256G-XA is designed to deliver top-tier performance and reliability.

You May Also Be Interested in

Rayson Hi-Tech (SZ) Co., Ltd.
8GB eMMC 5.1 TFBGA-153(11.5x13) Memory (ICs) RoHS
Lowest to $65.6843
Micron Technology Inc.
4GB eMMC
Lowest to $80.4283
Samsung
8GB eMMC5.1
Need more? Email Us
Foresee Group
28.8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $8.1493
Kingston
4GB eMMC v5.0 HS400
Lowest to $35.8231
SanDisk
Memory (ICs) RoHS
Lowest to $119.5489
Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Automotive
Need more? Email Us
Kingston
4GB eMMC v5.0 HS400
Lowest to $32.5970
Kingston
32GB eMMC v5.0 HS400
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.7200 $174.7200
2+ $168.1516 $336.3032
3+ $161.5832 $484.7496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess