EN
  • EN
  • DE
  • IT

SDINBDA6-64G-XI1

Part No SDINBDA6-64G-XI1
Manufacturer Diodes Incorporated
Catalog EMMC
Description 64GB eMMC iNAND IX EM132 ExtTemp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956467-SDINBDA6-64G-XI1
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDA6-64G-XI1 CAD Model

Description

Diodes Incorporated SDINBDA6-64G-XI1 Overview

The SDINBDA6-64G-XI1 is a state-of-the-art NAND Flash memory product from Diodes Incorporated, designed to cater to the high-performance and reliability demands of contemporary digital storage applications. This product is an ideal solution for a wide range of devices such as smartphones, tablets, digital cameras, and solid-state drives (SSDs), where efficient data storage is paramount.

Key Features

  • Storage Capacity: The device boasts a generous 64GB of storage space, allowing for ample room to store multimedia files, applications, and documents.
  • Technology: Utilizing advanced NAND Flash technology, the SDINBDA6-64G-XI1 ensures fast read and write speeds, which translates to quicker data access and transfer rates for the end-user.
  • Durability: With no moving parts, NAND Flash memory is known for its durability and resistance to shocks and vibrations, making this product a reliable choice for portable and handheld devices.
  • Energy Efficiency: The product is designed for low power consumption, which helps in prolonging battery life in mobile devices.
  • Form Factor: The compact size of the SDINBDA6-64G-XI1 makes it an excellent option for devices where space is at a premium.

Applications

The versatility of the SDINBDA6-64G-XI1 by Diodes Incorporated allows it to be integrated into a multitude of applications, including but not limited to:

  • Mobile and Smart Devices
  • Digital Cameras and Camcorders
  • Portable Gaming Consoles
  • GPS and Navigation Systems
  • IoT Devices

Reliability and Performance

Diodes Incorporated is committed to delivering high-quality products, and the SDINBDA6-64G-XI1 is no exception. It is built to meet the rigorous standards of performance and reliability that users have come to expect from Diodes Incorporated. Whether for personal or professional use, this NAND Flash memory product is engineered to provide stable and efficient data management.

Overall, the SDINBDA6-64G-XI1 from Diodes Incorporated is a superior storage solution that combines capacity, speed, and durability, making it a top choice for manufacturers and consumers alike who are in need of high-performance data storage.

You May Also Be Interested in

SanDisk
Memory (ICs) RoHS
Lowest to $54.6000
Diodes Incorporated
16GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $50.5768
Hynix Semiconductor
8GB eMMC5.1 EG510
Need more? Email Us
Kingston
32GB eMMC v5.0 HS400
Need more? Email Us
Samsung
16GB eMMC5.0
Need more? Email Us
Micron Technology Inc.
MOD MCP EMMC 16GB WFBGA
Lowest to $26.3910
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $52.1553
Foresee Group
32GB eMMC 5.1 FBGA-153(11.5x13) Memory (ICs) RoHS
Lowest to $39.1164

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.5338 $77.5338
2+ $63.6175 $127.2350
3+ $61.6294 $184.8882
4+ $59.6414 $238.5656
5+ $57.6534 $288.2670
6+ $51.6892 $310.1352
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess