EN
  • EN
  • DE
  • IT

SDINBDA6-64G

Part No SDINBDA6-64G
Manufacturer Diodes Incorporated
Catalog EMMC
Description 64GB eMMC iNAND CL EM132
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956471-SDINBDA6-64G
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDA6-64G CAD Model

Description

The SDINBDA6-64G from Diodes Incorporated is a high-performance NAND flash memory module designed for a wide range of digital storage applications. This 64GB eMMC (embedded MultiMediaCard) 5.1 compliant storage device integrates NAND flash memory and a flash memory controller in a single package, offering a reliable and compact storage solution.

Key Features:

  • Capacity: The SDINBDA6-64G offers a generous storage capacity of 64GB, making it ideal for use in consumer electronics, mobile devices, and industrial applications where large amounts of data storage are required.
  • Interface: It features a high-speed HS400 interface that provides fast data transfer rates, ensuring smooth and efficient operation.
  • Performance: With read speeds of up to 300MB/s and write speeds of up to 100MB/s, this eMMC module delivers the performance needed for demanding applications such as high-resolution video recording and playback, gaming, and other multimedia tasks.
  • Reliability: The SDINBDA6-64G is built with advanced wear-leveling and error correction code (ECC) to enhance data integrity and extend the lifespan of the memory cells.
  • Form Factor: The small BGA (Ball Grid Array) package allows for a low-profile and space-saving design, which is crucial for portable devices with limited internal space.
  • Compatibility: This eMMC module is compatible with a wide range of operating systems and platforms, ensuring easy integration into existing designs.

Applications:

The SDINBDA6-64G is versatile and can be used in various applications, including:

  • Smartphones and tablets
  • Digital cameras and camcorders
  • GPS and navigation systems
  • Wearable technology
  • Industrial control systems
  • IoT devices

In conclusion, the SDINBDA6-64G NAND flash memory from Diodes Incorporated is a robust storage solution that offers high capacity, fast data transfer rates, and durability for a multitude of electronic devices. Its compact form factor and compatibility with various systems make it a versatile choice for designers and manufacturers looking to enhance their products with reliable and efficient data storage capabilities.

You May Also Be Interested in

Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Automotive
Need more? Email Us
SanDisk
Memory (ICs) RoHS
Lowest to $119.5489
Kingston
4GB eMMC v5.0 HS400
Lowest to $32.5970
Epson Company
16GB eMMC
Need more? Email Us
Micron Technology Inc.
MOD MCP EMMC 16GB WFBGA
Lowest to $26.3910
Epson Company
8GB eMMC v4.5
Lowest to $29.2160
Hynix Semiconductor
8GB eMMC5.1 EG510
Need more? Email Us
Diodes Incorporated
16GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Foresee Group
8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $50.5768

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.8516 $103.7032
4+ $42.5450 $170.1800
5+ $41.2156 $206.0780
7+ $39.8860 $279.2020
9+ $38.5564 $347.0076
12+ $34.5678 $414.8136
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess