EN
  • EN
  • DE
  • IT

SDINBDG4-64G-XI1

Part No SDINBDG4-64G-XI1
Manufacturer Diodes Incorporated
Catalog EMMC
Description 64GB eMMC iNAND IX EM122 ExtTemp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955846-SDINBDG4-64G-XI1
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDG4-64G-XI1 CAD Model

Description

The SDINBDG4-64G-XI1 is a high-performance NAND flash memory product from Diodes Incorporated, designed to meet the rigorous demands of modern data storage and transfer applications. This flash memory component is an ideal solution for embedded systems, offering a robust storage medium that can handle the complexities of today's technological requirements.

Key Features:

  • Storage Capacity: 64GB of storage space allows for significant data handling, making it suitable for intensive applications such as high-resolution multimedia storage, large databases, and comprehensive system backups.
  • Interface: Equipped with a high-speed interface, the SDINBDG4-64G-XI1 ensures fast data transfer rates, which is critical for applications that require quick read and write operations.
  • Form Factor: This NAND flash memory comes in a compact form factor, making it an excellent choice for space-constrained applications without compromising on storage capacity or performance.
  • Reliability: Diodes Incorporated has designed this product with reliability in mind, incorporating features that protect against data corruption and loss, ensuring the safety and integrity of your data.
  • Energy Efficiency: The SDINBDG4-64G-XI1 is optimized for low power consumption, which helps to extend the battery life of portable devices and reduce energy costs in stationary applications.

Applications:

The versatility of the SDINBDG4-64G-XI1 makes it suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Digital Cameras and Video Recorders
  • GPS and Navigation Systems
  • Industrial Automation Systems
  • Internet of Things (IoT) Devices
  • Gaming Consoles
  • Wearable Technology

Technical Specifications:

Parameter Value Manufacturer Diodes Incorporated Part Number SDINBDG4-64G-XI1 Memory Type NAND Flash Storage Capacity 64GB Interface Type High-Speed

Overall, the SDINBDG4-64G-XI1 from Diodes Incorporated represents a reliable and efficient solution for those in need of high-capacity and durable flash memory storage.

You May Also Be Interested in

Epson Company
32GB eMMC
Need more? Email Us
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Alliance Memory, Inc.
ASFC32G31T3-51BINTR Alliance Memory eMMC eMMC 32GB, 3V, (TLC Gen3 NAND),Industrial Temp,153ball FBGA (11.5x13mm)-Reel datasheet, inventory, & pricing.
Need more? Email Us
Diodes Incorporated
64GB eMMC
Lowest to $35.0358
Diodes Incorporated
16GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Kingston
4GB eMMC v5.0 HS400
Lowest to $35.8231
SanDisk
Memory (ICs) RoHS
Lowest to $54.6000
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Hynix Semiconductor
8GB eMMC5.1 EG510
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $162.4061 $162.4061
2+ $156.9925 $313.9850
3+ $140.7519 $422.2557
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess