EN
  • EN
  • DE
  • IT

SDIN5C4-64G-L

Part No SDIN5C4-64G-L
Manufacturer Diodes Incorporated
Catalog EMMC
Description 64GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955997-SDIN5C4-64G-L
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN5C4-64G-L CAD Model

Description

Diodes Incorporated SDIN5C4-64G-L NAND Flash Memory

The SDIN5C4-64G-L is a high-performance NAND flash memory product from Diodes Incorporated, designed to meet the needs of a wide range of electronic applications. This flash memory offers a substantial 64GB of storage space, making it an ideal choice for devices that require large amounts of data storage such as smartphones, tablets, digital cameras, and solid-state drives (SSDs).

At the heart of this product is its high-speed interface and advanced NAND architecture, which allows for quick read and write operations, enhancing the overall performance of devices that incorporate it. The SDIN5C4-64G-L is built with longevity in mind, featuring a durable design that can withstand the rigors of frequent use.

Key Features:

  • Capacity: 64GB of NAND flash memory, providing ample storage for a variety of applications.
  • Interface: This memory module is equipped with a high-speed interface that ensures fast data transfer rates, which is crucial for applications requiring quick access to large files.
  • Form Factor: The compact form factor of the SDIN5C4-64G-L makes it suitable for use in space-constrained environments, allowing designers to maximize the storage within their devices without compromising on size.
  • Endurance: Designed for reliability, this NAND flash memory can handle a high number of program/erase cycles, ensuring a long operational life for devices that use it.
  • Applications: Perfect for use in a range of electronic devices such as mobile phones, digital cameras, and SSDs, where high capacity and performance are required.

The SDIN5C4-64G-L also comes with technical support and reliability that customers have come to expect from Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.

Whether you are developing the latest consumer electronics or industrial-grade equipment, the SDIN5C4-64G-L from Diodes Incorporated offers the performance, reliability, and capacity to meet your design requirements. With its advanced features and robust design, this NAND flash memory is an excellent choice for designers looking to enhance the storage capabilities of their next-generation devices.

You May Also Be Interested in

Kingston
16GB eMMC
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
8GB eMMC 5.1 TFBGA-153(11.5x13) Memory (ICs) RoHS
Lowest to $65.6843
Alliance Memory, Inc.
ASFC32G31T3-51BINTR Alliance Memory eMMC eMMC 32GB, 3V, (TLC Gen3 NAND),Industrial Temp,153ball FBGA (11.5x13mm)-Reel datasheet, inventory, & pricing.
Need more? Email Us
Diodes Incorporated
32GB eMMC iNAND AT EM122 Grade2
Lowest to $488.7219
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
SanDisk
Memory (ICs) RoHS
Lowest to $54.6000
Epson Company
32GB eMMC
Need more? Email Us
Micron Technology Inc.
4GB eMMC
Lowest to $80.4283
Kingston
32GB eMMC v5.0 HS400
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.0358 $70.0716
5+ $28.7477 $143.7385
7+ $27.8486 $194.9402
10+ $26.9509 $269.5090
13+ $26.0518 $338.6734
17+ $23.3573 $397.0741
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess