EN
  • EN
  • DE
  • IT

SDINBDG4-32G-ZA

Part No SDINBDG4-32G-ZA
Manufacturer Diodes Incorporated
Catalog EMMC
Description 32GB eMMC iNAND AT EM122 Grade2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955856-SDINBDG4-32G-ZA
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDG4-32G-ZA CAD Model

Description

Diodes Incorporated SDINBDG4-32G-ZA

The SDINBDG4-32G-ZA is a cutting-edge NAND flash memory product from Diodes Incorporated, designed to meet the rigorous demands of high-performance data storage systems. This 32GB eMMC (embedded Multi-Media Card) offers a compact, reliable storage solution for a wide range of electronic devices, including smartphones, tablets, digital cameras, and IoT devices.

Featuring an integrated controller, the SDINBDG4-32G-ZA simplifies the design process for manufacturers by providing a standard interface that is easy to integrate into existing and new designs. The eMMC architecture enables high-speed data transfer rates, making it an excellent choice for applications that require quick data access and storage.

The product is built with advanced NAND flash technology, which ensures durability and long-term data retention. Its robust design is capable of withstanding the stress of frequent read and write cycles, making it a reliable choice for consumer electronics that require consistent performance over time.

With its 32GB storage capacity, the SDINBDG4-32G-ZA is well-suited for devices that need to store large amounts of data, such as high-resolution photos, videos, and complex applications. Its compact form factor allows for seamless integration into space-constrained designs without compromising storage capacity.

Security is a key feature of the SDINBDG4-32G-ZA, which includes built-in features to protect data integrity and prevent unauthorized access. Users can be assured that their sensitive data is safeguarded, making this eMMC an ideal choice for applications that require secure data storage solutions.

In summary, the SDINBDG4-32G-ZA from Diodes Incorporated is a high-quality, durable, and secure NAND flash memory product that offers excellent performance for a variety of electronic devices. Its ease of integration, high-speed data transfer capabilities, and robust security features make it a top choice for manufacturers and consumers alike.

For more information or to view detailed specifications, visit the Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Samsung
4GB eMMC5.0
Need more? Email Us
Samsung
4GB eMMC4.5 400MB/s 200MHz
Lowest to $3.2617
Samsung
16GB eMMC5.0 MLC
Need more? Email Us
Micron Technology Inc.
8GB eMMC
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Lowest to $85.9702
Samsung
4GB eMMC5.1 HS400
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND CL EM122
Lowest to $83.9403
Kingston
16GB eMMC5.0
Need more? Email Us
Micron Technology Inc.
8GB eMMC4.51
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $430.0752 $430.0752
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 812 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess