EN
  • EN
  • DE

KLM4G1GETF-B041

Part No KLM4G1GETF-B041
Manufacturer Samsung
Catalog EMMC
Description 4GB eMMC5.1 HS400
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956234-KLM4G1GETF-B041
Series *
Ultra Librarian 3D Model Ultra Librarian KLM4G1GETF-B041 CAD Model

Description

The KLM4G1GETF-B041 is an embedded MultiMediaCard (eMMC) component manufactured by Samsung. eMMC is a type of flash memory commonly used for mass storage in mobile devices and other embedded systems. It integrates NAND flash memory with a controller in a single package, simplifying the design and manufacturing process for device manufacturers.

Applications:

  • Smartphones: Used as the primary storage for operating systems, applications, and user data.
  • Tablets: Provides storage for system software, apps, and multimedia content.
  • Embedded Systems: Employed in various embedded applications requiring non-volatile memory.
  • Digital Cameras: Stores images and videos captured by the device.
  • GPS Devices: Used for storing map data and navigation software.

Features:

  • 4GB Storage Capacity: Offers a sufficient amount of storage for many applications.
  • eMMC 5.0 Interface: Supports the eMMC 5.0 standard for high-speed data transfer.
  • NAND Flash Memory: Utilizes NAND flash technology for reliable data storage.
  • Integrated Controller: Includes a built-in controller for managing flash memory operations.
  • Low Power Consumption: Designed for energy efficiency, extending battery life in portable devices.
  • Compact Package: Small form factor allows for integration into space-constrained devices.
  • High-Speed Data Transfer: Enables fast read and write operations for optimal performance.
  • Enhanced Reliability: Provides robust data storage with error correction capabilities.

Benefits:

  • Simplified Design: Integrated solution reduces the complexity of storage implementation.
  • Improved Performance: High-speed interface ensures fast data access.
  • Reduced Power Consumption: Energy-efficient design extends battery life.
  • Increased Reliability: Error correction capabilities protect against data loss.
  • Compact Size: Small form factor allows for integration into space-constrained devices.
  • Cost-Effective: Provides a cost-efficient storage solution for embedded systems.

Additional Details:

The KLM4G1GETF-B041 operates at a voltage range of 2.7V to 3.6V. It supports various eMMC features such as boot mode, sleep mode, and secure erase. The device is designed to meet the demanding requirements of mobile devices and embedded systems, offering a balance of performance, power efficiency, and reliability. Its integration simplifies the design process and reduces the overall cost of the system. The eMMC standard ensures compatibility and interoperability with a wide range of host devices.

You May Also Be Interested in

Kingston
2GB eMMC
Need more? Email Us
Micron Technology Inc.
8GB eMMC4.51
Need more? Email Us
Samsung
16GB eMMC4.41
Need more? Email Us
Diodes Incorporated
4GB eMMC AT Grade3
Lowest to $14.8958
Diodes Incorporated
256GB eMMC5.1 iNAND 7232
Need more? Email Us
Epson Company
16GB eMMC
Need more? Email Us
Diodes Incorporated
64GB eMMC
Need more? Email Us
Diodes Incorporated
64GB eMMC
Lowest to $91.4286
Micron Technology Inc.
eMMC
Lowest to $3.2490

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess