EN
  • EN
  • DE

KLMAG1WEPD-B031

Part No KLMAG1WEPD-B031
Manufacturer Samsung
Catalog EMMC
Description 16GB eMMC5.0 MLC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956189-KLMAG1WEPD-B031
Series *
Ultra Librarian 3D Model Ultra Librarian KLMAG1WEPD-B031 CAD Model

Description

The KLMAG1WEPD-B031 is a high-performance solid-state drive (SSD) that uses a PCIe 3.0 x4 interface.

  • Capacity: 1 terabyte
  • Memory Type: 3D NAND flash memory
  • Sequential Read Speed: up to 3200 megabytes per second
  • Sequential Write Speed: up to 1800 megabytes per second
  • Features: TRIM, SMART, and AES 256-bit encryption

You May Also Be Interested in

Diodes Incorporated
32GB eMMC iNAND 7232
Lowest to $9.3844
Samsung
8GB eMMC5.1 MLC
Need more? Email Us
Samsung
16GB eMMC5.0 MLC
Need more? Email Us
Diodes Incorporated
256GB eMMC5.1 iNAND 7232
Need more? Email Us
Kingston
2GB eMMC
Need more? Email Us
Diodes Incorporated
4GB eMMC AT Grade3
Lowest to $14.8958
Diodes Incorporated
64GB eMMC
Need more? Email Us
Samsung
16GB eMMC
Need more? Email Us
Micron Technology Inc.
8GB eMMC4.51
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess