EN
  • EN
  • DE

SDINADF4-32G-D

Part No SDINADF4-32G-D
Manufacturer Diodes Incorporated
Catalog EMMC
Description 32GB eMMC iNAND 7232
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956132-SDINADF4-32G-D
Series *
Ultra Librarian 3D Model Ultra Librarian SDINADF4-32G-D CAD Model

Description

The SDINADF4-32G-D is a high-performance NAND flash memory module from Diodes Incorporated, designed to cater to the increasing demands of storage in modern electronic devices. This 32GB eMMC (embedded MultiMediaCard) 5.1 compliant storage device is ideal for use in a wide range of applications, including smartphones, tablets, digital cameras, and other portable consumer electronics.

Key Features

  • Capacity: This module offers a substantial storage capacity of 32GB, allowing for the storage of large amounts of data including high-resolution images, videos, and application files.
  • Interface: It is equipped with a high-speed interface that complies with the eMMC 5.1 standard, providing fast data transfer rates and enhancing the overall performance of the host device.
  • Reliability: SDINADF4-32G-D is built with advanced NAND technology, ensuring high reliability and endurance for consistent performance over an extended period.
  • Form Factor: The compact form factor of this memory module makes it an excellent choice for devices where space is at a premium, without compromising on storage capacity or speed.
  • Energy Efficiency: Designed with energy efficiency in mind, it consumes less power, which is crucial for battery-operated devices, thereby extending their usage time.

Technical Specifications

Parameter Value Product Type NAND Flash Memory Module Storage Capacity 32GB Compliance eMMC 5.1 Supply Voltage 2.7V - 3.6V Operating Temperature Range -25°C to 85°C

The SDINADF4-32G-D module is a testament to Diodes Incorporated's commitment to providing advanced storage solutions that meet the needs of today's technology. Its combination of capacity, speed, and reliability makes it a top choice for manufacturers looking to enhance the storage capabilities of their products.

You May Also Be Interested in

Diodes Incorporated
8GB eMMC AT Grade3
Lowest to $27.5275
Samsung
16GB eMMC
Need more? Email Us
Samsung
8GB eMMC5.1 MLC
Need more? Email Us
Micron Technology Inc.
8GB eMMC
Need more? Email Us
Epson Company
16GB eMMC
Need more? Email Us
Micron Technology Inc.
16GB eMMC
Need more? Email Us
Micron Technology Inc.
8GB eMMC4.51
Need more? Email Us
Micron Technology Inc.
32GB eMMC
Lowest to $556.1394
Samsung
64GB eMMC5.1
Lowest to $43.6649

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 492 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess