EN
  • EN
  • DE

SDM100K30L-7-F

Part No SDM100K30L-7-F
Manufacturer Diodes Incorporated
Description SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1247434-SDM100K30L-7-F
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDM100K30L-7-F CAD Model

Description

Product Overview: SDM100K30L-7-F

The SDM100K30L-7-F is a high-performance Schottky barrier diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This diode is specifically engineered to provide efficient, low voltage drop rectification with minimal leakage current, making it an ideal choice for a wide range of electronic applications. The product is packaged in a compact, surface-mount PowerDI®5 package, which offers a low profile and small footprint, suitable for space-constrained applications.

Key Features

  • Low Forward Voltage Drop: The SDM100K30L-7-F boasts a low forward voltage drop, which enhances power efficiency by reducing power loss during operation.
  • High Current Capacity: With a maximum average rectified current of 1A, this diode can handle significant current, making it suitable for high-power applications.
  • Low Leakage Current: The leakage current is minimized, which is crucial for maintaining efficiency and preventing unnecessary power drain when the diode is in the reverse-biased state.
  • Robust Temperature Performance: It operates within a junction temperature range of -55°C to +150°C, ensuring reliability across a broad spectrum of environmental conditions.
  • Lead-Free and RoHS Compliant: The SDM100K30L-7-F is environmentally friendly, adhering to the Restriction of Hazardous Substances (RoHS) directive, which limits the use of certain hazardous materials in electronic equipment.

Applications

This versatile diode is designed for use in a variety of applications, including but not limited to:

  • DC-DC converters
  • Power supply units
  • Free-wheeling diodes in converters and motor control circuits
  • Reverse battery protection
  • Portable devices and battery charging circuits

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the SDM100K30L-7-F is no exception. It is manufactured using high-quality materials and state-of-the-art production processes, ensuring that each diode meets the company's rigorous standards for performance and reliability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess