The AD5304BCPZ-REEL7 is a precision, low power, quad 8-bit buffered voltage output digital-to-analog converter (DAC) from the renowned manufacturer, Analog Devices Inc. This component is designed to deliver high performance in a compact package, making it an ideal choice for a wide range of applications including process control, data acquisition systems, and digital gain and offset adjustment.
Key Features:
- Resolution: 8-bit quad DAC, offering fine granularity for analog output signals.
- Output Range: Configurable to a variety of reference voltages, providing flexibility in output range settings.
- Power Consumption: Low power operation, with a typical supply current of just 230 μA at 3 V, making it suitable for battery-powered and portable applications.
- Package: Comes in a compact 10-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.
- Interface: Features a 3-wire serial interface that supports high-speed SPI, QSPI™, MICROWIRE™, and DSP interface standards.
- Accuracy: Offers on-chip output buffers, which can swing rail-to-rail, providing accurate and stable output voltages.
Applications:
- Portable battery-powered instruments
- Digital gain and offset adjustment
- Industrial process control
- Data acquisition systems
- Automated test equipment
The AD5304BCPZ-REEL7 is available in a tape and reel format, denoted by the 'REEL7' suffix, which facilitates automated assembly processes for high-volume production environments. The device operates over the extended industrial temperature range of -40°C to +105°C, ensuring reliability and performance under varying environmental conditions.
With its robust feature set and compact form factor, the AD5304BCPZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to integrate a high-quality DAC into their system with minimal footprint and power consumption.